Status: | Unknown |
---|---|
Series: | iQ Series |
RoHS: | Unknown |
Prices starting from US$1.98
Accessory Type | Mounting Bracket |
---|---|
For Use With | iQ Motor |
Product Range | iQ Series |
SVHC | No SVHC (27-Jun-2018) |
Mt.ing Bracket for Q-Motors (foot measures 26mm) | Rapid Electronics |
Mounting Bracket Fan Mount for use with Q-Motors and iQ Motors | ebm-papst 71883-2-4053 | RS Americas |
Fan Accessories Mounting Bracket for Q-Motors (foot measures 26mm), Version 1, 200/230mm | Sager |
Mounting Bracket |Ebm-Papst 71883-2-4053 | Newark Electronics |
MOUNTING BRACKET, IQ, 200 & 230MM | Farnell |
Where can I find additional details, specifications and documents for a 71883-2-4053?
Additional datasheets, footprints and schematics for 71883-2-4053 are listed on our Part Details page. You can also find images and similar parts to 71883-2-4053 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 71883-2-4053 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 71883-2-4053 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 71883-2-4053 fall under?
The 71883-2-4053 is listed under Electronic & Electrical Components > Fans & Cooling Devices > Fan Accessories.
Can I view similar or alternative parts?
You can view similar parts to 71883-2-4053 when available in the Fan Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 71883-2-4053 you can contact the distributor directly for product support, shipping queries etc.
Is the 71883-2-4053 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 71883-2-4053 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, RS Americas, Sager and Newark Electronics have stock available or on a lead time for 71883-2-4053.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 71883-2-4053 often in real-time on the comparison pages.
What if I can't find stock of 71883-2-4053?
You can fill out our help required form which you can use to request a quote for 71883-2-4053 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.