Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 15 |
---|---|
Number of Rows | 1 |
Contact Current Rating (Max) | 4A |
Contact Type | Socket |
Contact Layout | Inline |
Connector Width | .181in, 4.6mm |
Connector Height | .26in, 6.6mm |
Wire Size | 30 – 22AWG |
Connector Length | 1.2598in, 32mm |
コネクタの高さ | 6.6mm |
Operating Voltage | 125VDC, 125VAC |
Insulation Resistance | 1000MΩ |
Centerline (Pitch) | .079in, 2mm |
Housing Color | Black |
Housing Material | Thermoplastic |
Agency/Standard | UL, CSA |
CSA File Number | LR 7189 |
UL File Number | E28476 |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | Without |
Mating Retention | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Panel Mount Feature | Without |
Strain Relief | Without |
Circuit Application | Power & Signal |
Packaging Quantity | 1000 |
実装方法 | Bag/Box |
Packaging Method | Bag/Box |
Connector System | Wire-to-Wire, Wire-to-Board |
Connector Style | Receptacle |
Connector Type | Housing |
Sealable | No |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
Ct Crimp-2 Rec Hsg 15P Black |Amp Te Connectivity 7-179228-5 | Newark Electronics |
Conn Housing RCP 15 POS 2mm Crimp ST Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 7-179228-5?
Additional datasheets, footprints and schematics for 7-179228-5 are listed on our Part Details page. You can also find images and similar parts to 7-179228-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7-179228-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7-179228-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7-179228-5 fall under?
The 7-179228-5 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 7-179228-5 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7-179228-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 7-179228-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7-179228-5 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 7-179228-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7-179228-5 often in real-time on the comparison pages.
What if I can't find stock of 7-179228-5?
You can fill out our help required form which you can use to request a quote for 7-179228-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.