Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
7-1768048-7,
E26117-000 |
Cable Diameter (Min) | 4.8mm, .188in |
---|---|
Accepts Cable Diameter (Max) | .439in, 11.1mm |
UL Listed | No |
Adhesive Type | Permanent Pressure Sensitive Acrylic Adhesive |
実装方法 | Booklet |
Packaging Method | Booklet |
Packaging Quantity | 90 |
Label Thickness | 80Micron |
Number of Labels Across | 3 |
Recommended Printer Ribbon | See Printer Ribbon Matrix |
Label Material | Vinyl |
Printable Label Height | .06in, 15mm |
Label Style | Die-Cut |
Label Height | 50mm, 2in |
Label Type | Self-Laminating |
Operating Temperature Range | -22 – 248°F, -30 – 120°C |
Wire Labels & Markers Tkm50We-N |Amp Te Connectivity 7-1768048-7 | Newark Electronics |
Wire Labels & Markers TKM50WE-N | Sager |
Where can I find additional details, specifications and documents for a 7-1768048-7?
Additional datasheets, footprints and schematics for 7-1768048-7 are listed on our Part Details page. You can also find images and similar parts to 7-1768048-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7-1768048-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7-1768048-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7-1768048-7 fall under?
The 7-1768048-7 is listed under Identification & Labeling > Labels > Standard Labels.
Can I view similar or alternative parts?
You can view similar parts to 7-1768048-7 when available in the Standard Labels range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7-1768048-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 7-1768048-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7-1768048-7 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Boersig and Sager have stock available or on a lead time for 7-1768048-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7-1768048-7 often in real-time on the comparison pages.
What if I can't find stock of 7-1768048-7?
You can fill out our help required form which you can use to request a quote for 7-1768048-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.