Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Strain Relief Type | Cable Clamp |
---|---|
Length | 45.4mm, 1.7874in |
Width | .6417in, 16.3mm |
Height | 1.63in, 41.4mm |
Mounting Hardware | Screws and Clamps |
Screw & Hole Thread Size | 4-40 |
Hardware Type | Shield Assembly |
Packaging Method | Bag |
Packaging Quantity | 1 |
Product Type | Accessory |
Strain Relief | Without |
Where can I find additional details, specifications and documents for a 7-171060-1?
Additional datasheets, footprints and schematics for 7-171060-1 are listed on our Part Details page. You can also find images and similar parts to 7-171060-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7-171060-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7-171060-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7-171060-1 fall under?
The 7-171060-1 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Connector Hardware.
Can I view similar or alternative parts?
You can view similar parts to 7-171060-1 when available in the Rectangular Connector Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7-171060-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 7-171060-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7-171060-1 have stock available?
There is no stock from authorised distributors for 7-171060-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7-171060-1 often in real-time on the comparison pages.
What if I can't find stock of 7-171060-1?
You can fill out our help required form which you can use to request a quote for 7-171060-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.