Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.34
Distributor | Stock | ||
---|---|---|---|
RS
from US$896.06
|
1
in stock
|
Buy Now | |
Sager
from US$4.26
|
690
in stock
|
Buy Now | |
RS Americas
from US$3.45
|
515
in stock
|
Buy Now | |
Future Electronics
from US$4.29
|
81
in stock
|
Buy Now | |
Newark Electronics
from US$3.34
|
18
in stock
|
Buy Now | |
element14
from US$3.63
|
18
in stock
|
Buy Now | |
Farnell
from US$4.13
|
18
in stock
|
Buy Now | |
Carlton-Bates
from US$4.66
|
-
|
Buy Now |
Fixing Centers | 1.25" |
---|---|
Handle Material | Aluminium |
Thread Size - Metric | - |
Thread Size - Imperial | 4-40 |
Product Range | - |
Diameter | 0.156" |
Height | 1" |
Length | 1.25" |
Material | Aluminum |
Racks & Rack Cabinet Accessories HNDL ALUM BK A 1.25 | Sager |
Handle, Instrumentation, Round, Alum/Black Anodize, 4-40 Thread, L 1.25, H 1.00 | Keystone Electronics 7170 | RS Americas |
Aluminum Black Anodized 1.250 inch Long Round Instrumentation Handle | Future Electronics |
Instrument Handle | Newark Electronics |
Instrumentation Handle, 1.25 in. L x 1 in. H, Aluminum | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 7170?
Additional datasheets, footprints and schematics for 7170 are listed on our Part Details page. You can also find images and similar parts to 7170 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7170 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7170 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7170 fall under?
The 7170 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Cabinet & Rack Accessories.
Can I view similar or alternative parts?
You can view similar parts to 7170 when available in the Cabinet & Rack Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7170 you can contact the distributor directly for product support, shipping queries etc.
Is the 7170 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7170 have stock available?
Authorised distributors including Sager, RS Americas, Future Electronics, Newark Electronics and element14 have stock available or on a lead time for 7170.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7170 often in real-time on the comparison pages.
What if I can't find stock of 7170?
You can fill out our help required form which you can use to request a quote for 7170 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.