Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1,395.05
Distributor | Stock | ||
---|---|---|---|
RS
from US$1,504.18
|
3
in stock
|
Buy Now | |
RS Americas
from US$1,395.05
|
37
in stock
|
Buy Now | |
Newark Electronics
from US$1,410.00
|
6
in stock
|
Buy Now | |
element14
from US$1,409.62
|
6
in stock
|
Buy Now | |
Farnell
from US$1,533.53
|
6
in stock
|
Buy Now | |
Distrelec
from US$1,561.62
|
4
in stock
|
Buy Now | |
Carlton-Bates
from US$1,580.18
|
-
|
Buy Now |
No. of Ports | 16Ports |
---|---|
Ethernet Switch Application | Industrial |
Ethernet Switch Type | Managed Fast Ethernet |
Ethernet Switch Mounting | DIN Rail |
Port Types | RJ45 x 16 |
Network Speeds | 10Mbps 100Mbps |
Ethernet Switch, Managed, 16-port 10/100Base-TX, DIN Rail, 10-30VDC | Red Lion Controls 716TX | RS Americas |
Ethernet Switch, Rj45 X 16, 10/100Mbps | Newark Electronics |
ETHERNET SWITCH, RJ45 X 16, 10/100MBPS | element14 |
Red Lion Industrial Ethernet Switch, RJ45 Ports 16, 100Mbps, Managed | Distrelec |
Ethernet Switch, N-TRON, 16 Copper | RS |
Industrial Ethernet Switch Managed (16) RJ45 10/100Base TX | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 716TX?
Additional datasheets, footprints and schematics for 716TX are listed on our Part Details page. You can also find images and similar parts to 716TX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 716TX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 716TX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 716TX fall under?
The 716TX is listed under Office Computer & Networking Products > Networking Products > Ethernet Switches / Modules.
Can I view similar or alternative parts?
You can view similar parts to 716TX when available in the Ethernet Switches / Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 716TX you can contact the distributor directly for product support, shipping queries etc.
Is the 716TX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 716TX have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for 716TX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 716TX often in real-time on the comparison pages.
What if I can't find stock of 716TX?
You can fill out our help required form which you can use to request a quote for 716TX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.