Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No. of Ports | 16Ports |
---|---|
Ethernet Switch Application | Industrial |
Ethernet Switch Type | Managed Fast Ethernet |
Ethernet Switch Mounting | Panel |
Port Types | M12 D-Coded x 16 |
Network Speeds | 10Mbps, 100Mbps |
RoHS Compliant | Yes |
16 Port IP67 Industrial Ethernet Switch, 16) 10/100BaseTX M12 D-Coded Ports | Red Lion Controls 716M12 | RS Americas |
Ethernet Sw, M12 D/A-Coded, Panel | Newark Electronics |
Industrial Ethernet Switch Managed (16) M12 10/100Base TX | Carlton-Bates |
Where can I find additional details, specifications and documents for a 716M12?
Additional datasheets, footprints and schematics for 716M12 are listed on our Part Details page. You can also find images and similar parts to 716M12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 716M12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 716M12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 716M12 fall under?
The 716M12 is listed under Office, Computer & Networking Products > Networking Products > Ethernet Switches / Modules.
Can I view similar or alternative parts?
You can view similar parts to 716M12 when available in the Ethernet Switches / Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 716M12 you can contact the distributor directly for product support, shipping queries etc.
Is the 716M12 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 716M12 have stock available?
Authorised distributors including RS Americas, Newark Electronics and Carlton-Bates have stock available or on a lead time for 716M12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 716M12 often in real-time on the comparison pages.
What if I can't find stock of 716M12?
You can fill out our help required form which you can use to request a quote for 716M12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.