Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No. of Ports | 16Ports |
---|---|
Ethernet Switch Application | Industrial |
Ethernet Switch Type | Managed Fast Ethernet |
Ethernet Switch Mounting | DIN Rail |
Port Types | RJ45 x 14, ST x 2 |
Input Voltage Type | VDC |
RoHS Compliant | Yes |
Ethernet Switch, Managed, 16 Port, 14 Copper 2 Fiber, 10 to 30 VDC, 700 Series | Red Lion Controls 716FX2-ST | RS Americas |
Ethernet Sw, 10 /100Mbps, Din Rail | Newark Electronics |
Industrial Ethernet Switch Managed (14) RJ45 10/100Base TX | Carlton-Bates |
Where can I find additional details, specifications and documents for a 716FX2-ST?
Additional datasheets, footprints and schematics for 716FX2-ST are listed on our Part Details page. You can also find images and similar parts to 716FX2-ST on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 716FX2-ST on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 716FX2-ST price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 716FX2-ST fall under?
The 716FX2-ST is listed under Office, Computer & Networking Products > Networking Products > Ethernet Switches / Modules.
Can I view similar or alternative parts?
You can view similar parts to 716FX2-ST when available in the Ethernet Switches / Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 716FX2-ST you can contact the distributor directly for product support, shipping queries etc.
Is the 716FX2-ST RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 716FX2-ST have stock available?
Authorised distributors including RS Americas, Newark Electronics and Carlton-Bates have stock available or on a lead time for 716FX2-ST.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 716FX2-ST often in real-time on the comparison pages.
What if I can't find stock of 716FX2-ST?
You can fill out our help required form which you can use to request a quote for 716FX2-ST from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.