Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 7-1676960-2 |
Distributor | Stock | ||
---|---|---|---|
Avnet America
-
|
-
|
Buy Now |
Lead Type | Surface Mount Terminals |
---|---|
Dimensions | 4.5 x 3.2mm |
Tolerance | 10% |
Inductance | 220µH |
DC Resistance | 5.4Ω |
Current Rating (Max) | 130mA |
Mount Style | Surface Mount |
Quality Factor | 45 |
Packaging Method | Taped & Reeled |
Shielded | No |
Element Type | Wirewound |
Operating Temperature Range | -25 – 105°C |
Inductor Power Unshielded 220uH 10% 1MHz 40Q-Factor Ferrite 65A SMD T/R | Avnet America |
Where can I find additional details, specifications and documents for a 7-1676960-2?
Additional datasheets, footprints and schematics for 7-1676960-2 are listed on our Part Details page. You can also find images and similar parts to 7-1676960-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7-1676960-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7-1676960-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7-1676960-2 fall under?
The 7-1676960-2 is listed under Passive Components > Inductors > Power Inductors.
Can I view similar or alternative parts?
You can view similar parts to 7-1676960-2 when available in the Power Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7-1676960-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 7-1676960-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7-1676960-2 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 7-1676960-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7-1676960-2 often in real-time on the comparison pages.
What if I can't find stock of 7-1676960-2?
You can fill out our help required form which you can use to request a quote for 7-1676960-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.