Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | EV200F4ANA |
Prices starting from US$477.79
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$834.29
|
1
in stock
|
Buy Now | |
TTI Europe
from US$674.71
|
5
in stock
|
Buy Now | |
Newark Electronics
from US$863.14
|
1
in stock
|
Buy Now | |
Chip One Stop
from US$948.00
|
1
in stock
|
Buy Now | |
Farnell
from US$1,069.32
|
1
in stock
|
Buy Now | |
Avnet America
from US$540.02
|
-
|
Buy Now | |
Boersig
from US$785.64
|
-
|
Buy Now | |
Sager
from US$477.79
|
-
|
Buy Now |
Power Switching | Yes |
---|---|
Economizer | Without |
Contact Arrangement | 1 Form X, SPST-Latching, 1 Latching |
Contact Base Material | Copper |
Contact Current Rating | 500A |
Auxiliary Contacts | With |
Coil Voltage Rating | 12VDC |
Contact Voltage Rating | 12 – 900kVDC |
Coil Resistance | 2.5Ω |
Voltage (Max) | 900VDC |
Contact Switching Voltage (Max) | 900 |
Mounting Type | Bottom |
Relay Type | High Voltage |
RF Rated | No |
Product Type | Relay |
High Voltage Connection (Power) | Stud Terminals |
Termination Style | Coil Leads |
High Voltage Connection (Coil) | Flying Leads |
SOLENOIDS - KILOVAC | TTI Europe |
Contactors-Electromechanical Ev200F4Ana = |Amp Te Connectivity 7-1618401-8 | Newark Electronics |
TE Connectivity - AMP HV Relay EV200F4ANA%3DContactor SPST Latch | Distrelec |
CONTACTOR, SPST, 12VDC, 900VDC, 500A | Farnell |
Electromechanical Relay SPST 500A 12VDC 2.5Ohm Panel Mount | Avnet America |
Contactors - Electromechanical EV200F4ANA | Sager |
Where can I find additional details, specifications and documents for a 7-1618401-8?
Additional datasheets, footprints and schematics for 7-1618401-8 are listed on our Part Details page. You can also find images and similar parts to 7-1618401-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7-1618401-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7-1618401-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7-1618401-8 fall under?
The 7-1618401-8 is listed under Relays, Contactors & Switches > Relays > High Voltage Relays.
Can I view similar or alternative parts?
You can view similar parts to 7-1618401-8 when available in the High Voltage Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7-1618401-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 7-1618401-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7-1618401-8 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 7-1618401-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7-1618401-8 often in real-time on the comparison pages.
What if I can't find stock of 7-1618401-8?
You can fill out our help required form which you can use to request a quote for 7-1618401-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.