Status: | Unknown |
---|---|
Series: | LS Series |
RoHS: | Unknown |
Coil Voltage | - |
---|---|
Contact Configuration | DPDT |
Contact Current | 2A |
Product Range | LS Series |
Relay Mounting | Panel |
Coil Type | - |
Relay Terminals | Solder |
Contact Voltage VAC | - |
Contact Voltage VDC | 30V |
Contact Material | - |
Coil Resistance | - |
SVHC | No SVHC (27-Jun-2018) |
General Purpose Relays Ls-9708 = Ls Relay |Amp Te Connectivity 7-1617090-0 | Newark Electronics |
LS-9708 = LS RELAY | Avnet America |
General Purpose Relays LS-9708 = LS RELAY | Sager |
Where can I find additional details, specifications and documents for a 7-1617090-0 .?
Additional datasheets, footprints and schematics for 7-1617090-0 . are listed on our Part Details page. You can also find images and similar parts to 7-1617090-0 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7-1617090-0 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7-1617090-0 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7-1617090-0 . fall under?
The 7-1617090-0 . is listed under TE Connectivity Parts.
Can I view similar or alternative parts?
You can view similar parts to 7-1617090-0 . when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7-1617090-0 . you can contact the distributor directly for product support, shipping queries etc.
Is the 7-1617090-0 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7-1617090-0 . have stock available?
Authorised distributors including Newark Electronics, Avnet America and Sager have stock available or on a lead time for 7-1617090-0 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7-1617090-0 . often in real-time on the comparison pages.
What if I can't find stock of 7-1617090-0 .?
You can fill out our help required form which you can use to request a quote for 7-1617090-0 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.