Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0321
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0410
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.0480
|
30,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.0322
|
30,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0417
|
30,000
in stock
|
Buy Now | |
Distrelec
from US$0.0321
|
30,000
in stock
|
Buy Now | |
element14
from US$0.0448
|
29,350
in stock
|
Buy Now | |
Farnell
from US$0.0338
|
29,350
in stock
|
Buy Now | |
Avnet America
from US$0.0382
|
-
|
Buy Now | |
Boersig
from US$0.0336
|
-
|
Buy Now | |
TE Store
from US$0.06
|
-
|
Buy Now |
Fully Insulated | No |
---|---|
Plating Material | Tin |
Connection Capacity | Single |
Crimp Type | F-Crimp |
Terminal Type | Receptacle |
Contact Base Material | Brass |
Terminal & Splice Type | Receptacle |
Terminal Orientation | Straight |
Barrel Type | Open |
Accepts Wire Insulation Diameter Range | .091 – .13in, 2.31 – 3.3mm |
Wire Size | .51 – 1.65mm², 20 – 15AWG |
Mating Tab Thickness | .51mm, .02in |
Mating Tab Width | 4.75mm, .187in |
Receptacle Terminal Stock Thickness | .3mm, .012in |
Overall Length | .59in, 15mm |
UL Rating | Listed |
Wire Insulation Support | With |
Extraction Force | 70Newton, 7.1kgf |
Mating Retention Type | Dimple |
Line | FASTON .187 |
Packaging Quantity | 15000 |
Packaging Method | Strip/Reel |
Insulated | No |
Wire Stop | No |
Sealable | No |
Insertion Force | Low |
Wire/Cable Type | Regular Wire |
Terminates To | Wire & Cable |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
Terminals Faston Conn .187Sr Rec Contact Rohs Compliant: Yes |Amp Te Connectivity 7-160433-8 | Newark Electronics |
Terminals FASTON CONN .187SR REC CONTACT | Rapid Electronics |
TE Connectivity - AMP FASTON 187 0.091in Min Cable Dia | Distrelec |
FEMALE DISCONNECT, 4.75MM, 20-15AWG | element14 |
Receptacle terminal FASTON (REEL) | RS |
Conn Quick Disconnect Terminal 15-20AWG RCP 4.5mm 4.1mm Tin Reel | Avnet America |
187 FASTON REC 20-15 AWG TPBR | Boersig |
Special Order: 187 FASTON REC 20-15 AWG TPBR Quick Disconnect Terminal Type: Receptacle Wire Size: 20 – 15 AWG Wire Size: .51 – 1.65 mm² Mating Tab Width: 4.75 mm Mating Tab Width: .187 in Receptacle 20 – 15 AWG .51 – 1.65 mm² 4.75 mm | Quick Disconnect | Part Number: 7-160433-8 | Internal Number: 7-160433-8 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 7-160433-8?
Additional datasheets, footprints and schematics for 7-160433-8 are listed on our Part Details page. You can also find images and similar parts to 7-160433-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7-160433-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7-160433-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7-160433-8 fall under?
The 7-160433-8 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 7-160433-8 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7-160433-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 7-160433-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7-160433-8 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and element14 have stock available or on a lead time for 7-160433-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7-160433-8 often in real-time on the comparison pages.
What if I can't find stock of 7-160433-8?
You can fill out our help required form which you can use to request a quote for 7-160433-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.