Status: | Unknown |
---|---|
Series: | Quickie Series |
RoHS: | Unknown |
Prices starting from US$0.33
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.53
|
6,862
in stock
|
Buy Now | |
Newark Electronics
from US$0.65
|
6,862
in stock
|
Buy Now | |
element14
from US$0.53
|
6,862
in stock
|
Buy Now | |
TTI Europe
from US$0.39
|
2,784
in stock
|
Buy Now | |
RS Americas
from US$0.37
|
1,628
in stock
|
Buy Now | |
Future Electronics
from US$0.50
|
1,568
in stock
|
Buy Now | |
Conrad
from US$0.77
|
447
in stock
|
Buy Now | |
Heilind Electronics
from US$0.80
|
173
in stock
|
Buy Now | |
Rapid Electronics
from US$0.43
|
155
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.80
|
40
in stock
|
Buy Now | |
Avnet Abacus
-
|
17,520
in stock
|
Buy Now | |
Avnet America
from US$0.47
|
-
|
Buy Now | |
Avnet Asia
from US$0.33
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 6Contacts |
Gender | Receptacle |
Product Range | Quickie Series |
Contact Termination Type | IDC / IDT |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (15-Jan-2019) |
Contact Termination | IDC / IDT |
Wire-To-Board Connector, Quickie Series, Idc/Idt, Receptacle, 6, 2.54 Mm, Gold Plated Contacts Rohs Compliant: Yes |Amphenol Communications Solutions 71600-106LF | Newark Electronics |
CONNECTOR, RECEPTACLE, 2.54MM, 6WAY | element14 |
QUICKIE IDC RCPT 6 POS | TTI Europe |
Conn Rect CableSocket 6Cnts Quickie 2.54mmPin-Spng DblRow | Amphenol FCI (Amphenol CS) 71600-106LF | RS Americas |
6 Position 2.54 mm Feed Through Polarizing Key IDC Female Socket Connector | Future Electronics |
QUICKIE | Heilind Electronics |
Headers&Wire Housings 6P RECPT | Rapid Electronics |
Conn IDC Connector RCP 6 POS 2.54mm IDT RA Cable Mount Tube | Avnet Abacus |
Where can I find additional details, specifications and documents for a 71600-106LF?
Additional datasheets, footprints and schematics for 71600-106LF are listed on our Part Details page. You can also find images and similar parts to 71600-106LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 71600-106LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 71600-106LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 71600-106LF fall under?
The 71600-106LF is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 71600-106LF when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 71600-106LF you can contact the distributor directly for product support, shipping queries etc.
Is the 71600-106LF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 71600-106LF have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TTI Europe and RS Americas have stock available or on a lead time for 71600-106LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 71600-106LF often in real-time on the comparison pages.
What if I can't find stock of 71600-106LF?
You can fill out our help required form which you can use to request a quote for 71600-106LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.