Status: | Unknown |
---|---|
Series: | Quickie Series |
RoHS: | Unknown |
Prices starting from US$1.93
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.62
|
810
in stock
|
Buy Now | |
RS Americas
from US$1.93
|
1,134
in stock
|
Buy Now | |
Newark Electronics
from US$3.15
|
810
in stock
|
Buy Now | |
element14
from US$2.73
|
810
in stock
|
Buy Now | |
Rapid Electronics
from US$2.40
|
34
in stock
|
Buy Now | |
Chip One Stop
from US$4.32
|
34
in stock
|
Buy Now | |
Avnet Abacus
-
|
420
in stock
|
Buy Now | |
Avnet America
from US$2.40
|
-
|
Buy Now | |
TTI Europe
from US$2.28
|
-
|
Buy Now |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 60Contacts |
Gender | Receptacle |
Product Range | Quickie Series |
Contact Termination Type | IDC / IDT |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (15-Jan-2019) |
Approval Bodies | BT DIN NFC UTE |
Colour | Grey |
Connector Mounting Orientation | PC Board |
Contact Current Rating | 1A |
Contact Termination | IDC / IDT |
Cut Thickness for PCBs Max | 1.6mm |
Flammability Rating | UL94V-0 |
IDC Cable Pitch | 0.05" |
Insulation Resistance | 50000Mohm |
Lead Spacing | 2.54mm |
No. of Mating Cycles | 250 |
Operating Temperature Max | 105°C |
Operating Temperature Min | -65°C |
PCB Hole Diameter | 1mm |
Polarisation Type | Bump or Clip |
Row Pitch | 2.54mm |
Termination Method | IDC |
Withstand Voltage | 1000V |
Connector idc receptacle(female) central&dual polarization 60 contact gold grey | Amphenol FCI (Amphenol CS) 71600-060LF | RS Americas |
Wire-To-Board Connector, With Strain Relief, Quickie Series, Idc/Idt, Receptacle, 60, 2.54 Mm Rohs Compliant: Yes |Amphenol Communications Solutions 71600-060LF | Newark Electronics |
SOCKET, IDC, WITH S/RELIEF, 60WAY | element14 |
Headers&Wire Housings .100 RCPT 2X30P | Rapid Electronics |
Conn IDC Connector RCP 60 POS 2.54mm IDT RA Cable Mount Tube | Avnet Abacus |
QUICKIE RCPT 2X60POS | TTI Europe |
Where can I find additional details, specifications and documents for a 71600-060LF?
Additional datasheets, footprints and schematics for 71600-060LF are listed on our Part Details page. You can also find images and similar parts to 71600-060LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 71600-060LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 71600-060LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 71600-060LF fall under?
The 71600-060LF is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 71600-060LF when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 71600-060LF you can contact the distributor directly for product support, shipping queries etc.
Is the 71600-060LF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 71600-060LF have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Rapid Electronics have stock available or on a lead time for 71600-060LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 71600-060LF often in real-time on the comparison pages.
What if I can't find stock of 71600-060LF?
You can fill out our help required form which you can use to request a quote for 71600-060LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.