Status: | Unknown |
---|---|
Series: | Quickie Series |
RoHS: | Unknown |
Prices starting from US$1.24
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.40
|
462
in stock
|
Buy Now | |
TTI Europe
from US$1.24
|
17,808
in stock
|
Buy Now | |
RS Americas
from US$1.58
|
2,394
in stock
|
Buy Now | |
Heilind Electronics
from US$2.23
|
1,364
in stock
|
Buy Now | |
Newark Electronics
from US$1.55
|
1,317
in stock
|
Buy Now | |
element14
from US$1.53
|
1,317
in stock
|
Buy Now | |
Farnell
from US$1.37
|
1,317
in stock
|
Buy Now | |
Future Electronics
from US$1.39
|
780
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.32
|
592
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.23
|
318
in stock
|
Buy Now | |
Rapid Electronics
from US$2.25
|
237
in stock
|
Buy Now | |
Conrad
from US$3.34
|
35
in stock
|
Buy Now | |
Compona
-
|
1,715
in stock
|
Buy Now | |
Avnet Abacus
-
|
576
in stock
|
Buy Now | |
Amar Radio Corporation
-
|
432
in stock
|
Buy Now | |
Avnet America
from US$1.31
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Demsay
-
|
-
|
Buy Now |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 34Contacts |
Gender | Receptacle |
Product Range | Quickie Series |
Contact Termination Type | IDC / IDT |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (15-Jan-2019) |
Connector Mounting Orientation | PC Board |
Contact Current Rating | 1A |
Contact Termination | IDC / IDT |
Cut Thickness for PCBs Max | 1.6mm |
Flammability Rating | UL94V-0 |
IDC Cable Pitch | 0.05" |
Insulation Resistance | 50000Mohm |
Lead Spacing | 2.54mm |
No. of Mating Cycles | 250 |
Operating Temperature Max | 105°C |
Operating Temperature Min | -65°C |
PCB Hole Diameter | 1mm |
Polarisation Type | Bump or Clip |
Row Pitch | 2.54mm |
Termination Method | IDC |
Withstand Voltage | 1000V |
SET QUICKIE IDC RCPT 34 POS | TTI Europe |
Connector idc receptacle(female) 34 contact central&dual polarized gold grey | Amphenol FCI (Amphenol CS) 71600-034LF | RS Americas |
QKE III FEM CONN GP | Heilind Electronics |
Wire-To-Board Connector, With Strain Relief, Quickie Series, Idc/Idt, Receptacle, 34, 2.54 Mm Rohs Compliant: Yes |Amphenol Communications Solutions 71600-034LF | Newark Electronics |
RECEPTACLE, IDC, S/RELIEF, 2.54MM, 34WAY | element14 |
34 Position Rectangular Receptacle Connector IDC Gold 28-30 AWG | Future Electronics |
Plug | Transfer Multisort Elektronik |
Quickie receptacle IDC 17+17 way | RS |
Headers&Wire Housings .100 RCPT 2X17P | Rapid Electronics |
Conn IDC Connector RCP 34 POS 2.54mm IDT RA Cable Mount Tube | Avnet Abacus |
Where can I find additional details, specifications and documents for a 71600-034LF?
Additional datasheets, footprints and schematics for 71600-034LF are listed on our Part Details page. You can also find images and similar parts to 71600-034LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 71600-034LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 71600-034LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 71600-034LF fall under?
The 71600-034LF is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 71600-034LF when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 71600-034LF you can contact the distributor directly for product support, shipping queries etc.
Is the 71600-034LF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 71600-034LF have stock available?
Authorised distributors including TTI Europe, RS Americas, Heilind Electronics, Newark Electronics and element14 have stock available or on a lead time for 71600-034LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 71600-034LF often in real-time on the comparison pages.
What if I can't find stock of 71600-034LF?
You can fill out our help required form which you can use to request a quote for 71600-034LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.