Status: | Unknown |
---|---|
Series: | Quickie Series |
RoHS: | Unknown |
Prices starting from US$0.38
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.84
|
340
in stock
|
Buy Now | |
TTI Europe
from US$0.38
|
21,033
in stock
|
Buy Now | |
Rutronik
from US$0.48
|
741
in stock
|
Buy Now | |
Newark Electronics
from US$0.62
|
412
in stock
|
Buy Now | |
Future Electronics
from US$0.58
|
395
in stock
|
Buy Now | |
Avnet America
from US$0.54
|
329
in stock
|
Buy Now | |
Conrad
from US$1.41
|
134
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.57
|
92
in stock
|
Buy Now | |
Compona
-
|
4,979
in stock
|
Buy Now | |
Avnet Abacus
-
|
3,344
in stock
|
Buy Now | |
RS Americas
from US$0.60
|
-
|
Buy Now | |
element14
from US$0.61
|
-
|
Buy Now | |
Avnet Asia
from US$0.60
|
-
|
Buy Now | |
Farnell
from US$0.54
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Demsay
-
|
-
|
Buy Now |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 20Contacts |
Gender | Receptacle |
Product Range | Quickie Series |
Contact Termination Type | IDC / IDT |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (15-Jan-2019) |
Connector Mounting Orientation | PC Board |
Contact Current Rating | 1A |
Contact Termination | IDC / IDT |
Flammability Rating | UL94V-0 |
Insulation Resistance | 50000Mohm |
Lead Spacing | 2.54mm |
No. of Mating Cycles | 250 |
Operating Temperature Max | 105°C |
Operating Temperature Min | -65°C |
PCB Hole Diameter | 1mm |
Polarisation Type | Bump or Clip |
Row Pitch | 2.54mm |
Termination Method | IDC |
Withstand Voltage | 1000V |
SET QUICKIE IDC RCPT 20 POS | TTI Europe |
20P IDC FEMALE | Rutronik |
Wire-Board Connector Receptacle 20 Position, 2.54Mm | Newark Electronics |
Dual Row 20 Position 2.54 mm Feed Through IDC Socket Connector | Future Electronics |
Quickie receptacle IDC 10+10 way | RS |
Conn IDC Connector RCP 20 POS 2.54mm IDT RA Cable Mount Tube | Avnet America |
Plug | Transfer Multisort Elektronik |
Connector idc receptacle(female) central&dual polarized 20 contact gold grey | Amphenol FCI (Amphenol CS) 71600-020LF | RS Americas |
RECEPTACLE, IDC, S/RELIEF, 2.54MM, 20WAY | element14 |
Where can I find additional details, specifications and documents for a 71600-020LF?
Additional datasheets, footprints and schematics for 71600-020LF are listed on our Part Details page. You can also find images and similar parts to 71600-020LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 71600-020LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 71600-020LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 71600-020LF fall under?
The 71600-020LF is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 71600-020LF when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 71600-020LF you can contact the distributor directly for product support, shipping queries etc.
Is the 71600-020LF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 71600-020LF have stock available?
Authorised distributors including TTI Europe, Rutronik, Newark Electronics, Future Electronics and RS have stock available or on a lead time for 71600-020LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 71600-020LF often in real-time on the comparison pages.
What if I can't find stock of 71600-020LF?
You can fill out our help required form which you can use to request a quote for 71600-020LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.