Status: | Unknown |
---|---|
Series: | Quickie Series |
RoHS: | Unknown |
Prices starting from US$0.38
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.64
|
1,404
in stock
|
Buy Now | |
Heilind Electronics
from US$0.63
|
9,911
in stock
|
Buy Now | |
Newark Electronics
from US$0.67
|
5,551
in stock
|
Buy Now | |
element14
from US$0.51
|
5,551
in stock
|
Buy Now | |
Farnell
from US$0.56
|
5,551
in stock
|
Buy Now | |
TTI Europe
from US$0.47
|
5,278
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.63
|
2,973
in stock
|
Buy Now | |
Rutronik
from US$0.40
|
540
in stock
|
Buy Now | |
RS Americas
from US$0.60
|
283
in stock
|
Buy Now | |
Conrad
from US$1.27
|
251
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.47
|
203
in stock
|
Buy Now | |
Future Electronics
from US$0.48
|
181
in stock
|
Buy Now | |
Rapid Electronics
from US$0.69
|
164
in stock
|
Buy Now | |
Compona
-
|
1,857
in stock
|
Buy Now | |
Avnet America
from US$0.45
|
-
|
Buy Now | |
Avnet Asia
from US$0.38
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Demsay
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 14Contacts |
Gender | Receptacle |
Product Range | Quickie Series |
Contact Termination Type | IDC / IDT |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (15-Jan-2019) |
Approval Bodies | BT DIN NFC UTE |
Colour | Grey |
Connector Mounting Orientation | PC Board |
Contact Current Rating | 1A |
Contact Termination | IDC / IDT |
Cut Thickness for PCBs Max | 1.6mm |
Flammability Rating | UL94V-0 |
IDC Cable Pitch | 0.05" |
Insulation Resistance | 50000Mohm |
Lead Spacing | 2.54mm |
No. of Mating Cycles | 250 |
Operating Temperature Max | 105°C |
Operating Temperature Min | -65°C |
PCB Hole Diameter | 1mm |
Polarisation Type | Bump or Clip |
Row Pitch | 2.54mm |
Termination Method | IDC |
Withstand Voltage | 1000V |
QKE III FEM CONN GP | Heilind Electronics |
Socket, Idc, With S/Relief, 14Way | Newark Electronics |
SOCKET, IDC, WITH S/RELIEF, 14WAY | element14 |
SET QUICKIE IDC RCPT 14 POS | TTI Europe |
Quickie receptacle IDC 7+7 way | RS |
14P IDC FEMALE | Rutronik |
Connector idc receptacle(female) central&dual polarized 14 contact gold grey | Amphenol FCI (Amphenol CS) 71600-014LF | RS Americas |
Plug | Transfer Multisort Elektronik |
14 Position 2.54 mm Feed Through Polarizing Key IDC Female Socket Connector | Future Electronics |
Headers&Wire Housings .100 RCPT 2X7P | Rapid Electronics |
Conn IDC Connector RCP 14 POS 2.54mm IDT RA Cable Mount Tube | Avnet America |
Where can I find additional details, specifications and documents for a 71600-014LF?
Additional datasheets, footprints and schematics for 71600-014LF are listed on our Part Details page. You can also find images and similar parts to 71600-014LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 71600-014LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 71600-014LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 71600-014LF fall under?
The 71600-014LF is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 71600-014LF when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 71600-014LF you can contact the distributor directly for product support, shipping queries etc.
Is the 71600-014LF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 71600-014LF have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, element14, Farnell and TTI Europe have stock available or on a lead time for 71600-014LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 71600-014LF often in real-time on the comparison pages.
What if I can't find stock of 71600-014LF?
You can fill out our help required form which you can use to request a quote for 71600-014LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.