Status: | Unknown |
---|---|
Series: | 715C..DK... |
RoHS: | Compliant |
Class 2 ceramic (Y5U) |
Low inductance |
High insulation resistance |
Applications |
---|
High voltage power supplies |
CO2 lasers |
X-ray equipment |
Datasheet |
---|
715C..DK... |
General Information |
---|
General Information |
Product Literature |
---|
Selector Guide |
Support Tools |
---|
Capabilities and Custom Options |
Did You Know |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Preplated (ie. Ag, Au, Nipd) |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Capacitor Disc SLCC 715C 15KVDC 4700PF Y | RS |
Cap, Disc, Y5U, 4700Pf, 15Kv, Screw | Newark Electronics |
Single Layer Ceramic Capacitor, 4700 pF, 15 kV, 5.3 kVac, -20%, +80%, Y5U, Screw | Avnet America |
715C 15KVDC 4700PF -20%+80% Y5U E4 | element14 |
Where can I find additional details, specifications and documents for a 715C15DKD47?
Additional datasheets, footprints and schematics for 715C15DKD47 are listed on our Part Details page. You can also find images and similar parts to 715C15DKD47 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 715C15DKD47 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 715C15DKD47 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 715C15DKD47 fall under?
The 715C15DKD47 is listed under Passive Components > Capacitors > Ceramic Capacitors > Ceramic Disc & Plate Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 715C15DKD47 when available in the Ceramic Disc & Plate Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 715C15DKD47 you can contact the distributor directly for product support, shipping queries etc.
Is the 715C15DKD47 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for 715C15DKD47 have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, element14 and TTI Europe have stock available or on a lead time for 715C15DKD47.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 715C15DKD47 often in real-time on the comparison pages.
What if I can't find stock of 715C15DKD47?
You can fill out our help required form which you can use to request a quote for 715C15DKD47 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.