Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No. of Contacts | 2Contacts |
---|---|
Gender | Jack |
Pin Diameter | 6.35mm |
Connector Mounting | PCB Mount |
Contact Plating | Silver Plated Contacts |
Connector Body Material | Plastic Body |
RoHS Compliant | Yes |
Connector, Rca/Phono, Jack, 2 Position | Newark Electronics |
HORIZONTAL 2-CONDUCTOR JACK, PC BOARD MOUNT | Pomona Electronics 7159 | RS Americas |
Where can I find additional details, specifications and documents for a 7159?
Additional datasheets, footprints and schematics for 7159 are listed on our Part Details page. You can also find images and similar parts to 7159 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7159 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7159 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7159 fall under?
The 7159 is listed under Connectors > Audio & Video Connectors & Adapters > Audio & Video Connectors > Audio Jacks & Audio Plugs.
Can I view similar or alternative parts?
You can view similar parts to 7159 when available in the Audio Jacks & Audio Plugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7159 you can contact the distributor directly for product support, shipping queries etc.
Is the 7159 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 7159 have stock available?
Authorised distributors including Newark Electronics, RS Americas and element14 have stock available or on a lead time for 7159.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7159 often in real-time on the comparison pages.
What if I can't find stock of 7159?
You can fill out our help required form which you can use to request a quote for 7159 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.