Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.54
Distributor | Stock | ||
---|---|---|---|
RS
from US$93.47
|
9
in stock
|
Buy Now | |
Newark Electronics
from US$0.85
|
878
in stock
|
Buy Now | |
element14
from US$1.08
|
878
in stock
|
Buy Now | |
Farnell
from US$0.91
|
878
in stock
|
Buy Now | |
Electro Enterprises
from US$0.54
|
2
in stock
|
Buy Now | |
RS Americas
from US$1.52
|
-
|
Buy Now | |
Relay Specialties
from US$0.95
|
-
|
Buy Now |
Supply Voltage | 5V |
---|---|
Lamp Base Type | Wire Leaded |
Bulb Size | T-1 (3mm) |
MSCP | 0.15 |
Average Bulb Life | 40000h |
Product Range | - |
Lamp, Wire Leaded, T-1, 5V | Newark Electronics |
LAMP, WIRE LEADED, T-1, 5V | element14 |
CML T-1 WIRE TERMINAL (SHORT) | Relay Specialties |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Inverted flangefixing HD BTU,38.1mm ball | RS |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Supply Voltage | 5V |
---|---|
Lamp Base Type | Wire Leaded |
Bulb Size | T-1 (3mm) |
MSCP | 0.15 |
Average Bulb Life | 40000h |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 7152?
Additional datasheets, footprints and schematics for 7152 are listed on our Part Details page. You can also find images and similar parts to 7152 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7152 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7152 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7152 fall under?
The 7152 is listed under Lighting Products > Lamps & Tubes > Incandescent Lamps.
Can I view similar or alternative parts?
You can view similar parts to 7152 when available in the Incandescent Lamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7152 you can contact the distributor directly for product support, shipping queries etc.
Is the 7152 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7152 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Electro Enterprises have stock available or on a lead time for 7152.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7152 often in real-time on the comparison pages.
What if I can't find stock of 7152?
You can fill out our help required form which you can use to request a quote for 7152 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.