Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.33
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.33
|
2,090
in stock
|
Buy Now | |
element14
from US$0.60
|
2,090
in stock
|
Buy Now | |
Conrad
from US$0.48
|
902
in stock
|
Buy Now | |
RS Americas
from US$23.56
|
85
in stock
|
Buy Now | |
Newark Electronics
from US$0.77
|
20
in stock
|
Buy Now | |
Electro Enterprises
from US$0.38
|
1
in stock
|
Buy Now | |
Future Electronics
from US$0.86
|
-
|
Buy Now | |
Carlton-Bates
from US$304.14
|
-
|
Buy Now | |
Distrelec
from US$22.19
|
-
|
Buy Now | |
Relay Specialties
from US$0.93
|
-
|
Buy Now | |
Sager
from US$3.90
|
-
|
Buy Now |
Supply Voltage | 5V |
---|---|
Lamp Base Type | Wire Leaded |
Bulb Size | T-1 (3mm) |
MSCP | 0.15 |
Average Bulb Life | 40000h |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Current Max | 0.12A |
Current Rating | 0.115A |
External Length / Height | 6.35mm |
LED / Lamp Size | T1 |
Lead Length | 25mm |
Length | 6.35mm |
Operating life Time | 20000h |
Pack Quantity | 10 |
Power Consumption | 0.56W |
Power Rating | 560mW |
Total Light Output | 1.5lm |
Voltage Rating | 5V |
Voltage Rating VAC | 5V |
LAMP, WIREENDED, T1, 5V, 0.575W | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Light Source | Incandescent |
---|---|
Lamp Base Type | Wire Leaded |
Input Power | - |
Input Voltage | 5V |
Product Range | - |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Supply Voltage | 5V |
---|---|
Lamp Base Type | Wire Leaded |
Bulb Size | T-1 (3mm) |
MSCP | 0.15 |
Average Bulb Life | 40000h |
RoHS Compliant | Yes |
715 - ╪ 3.2 mm 5 V 0.115 A 0.575 W Wire Terminal - T-1 | Future Electronics |
CML | Relay Specialties |
Where can I find additional details, specifications and documents for a 715?
Additional datasheets, footprints and schematics for 715 are listed on our Part Details page. You can also find images and similar parts to 715 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 715 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 715 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 715 fall under?
The 715 is listed under Lighting Products > Lamps & Tubes > Incandescent Lamps.
Can I view similar or alternative parts?
You can view similar parts to 715 when available in the Incandescent Lamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 715 you can contact the distributor directly for product support, shipping queries etc.
Is the 715 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 715 have stock available?
Authorised distributors including element14, Farnell, Conrad, RS Americas and Newark Electronics have stock available or on a lead time for 715.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 715 often in real-time on the comparison pages.
What if I can't find stock of 715?
You can fill out our help required form which you can use to request a quote for 715 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.