Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0396
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.06
|
30,895
in stock
|
Buy Now | |
TTI Europe
from US$0.0396
|
32,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
30,895
in stock
|
Buy Now | |
element14
from US$0.08
|
30,895
in stock
|
Buy Now | |
Chip One Stop
from US$0.07
|
8,000
in stock
|
Buy Now | |
Avnet America
from US$0.0455
|
-
|
Buy Now | |
Boersig
from US$0.0437
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Interface Plating | Tin (Sn) |
---|---|
Contact Termination Area Plating Material | Tin (Sn) |
Mating Tab Thickness | .6mm, .024in |
Crimp Type | F-Crimp |
Terminal & Splice Type | Receptacle |
Mating Tab Width | .047in, 1.2mm |
Typical Current Rating | 25A |
Wire Insulation Diameter | .063 – .094in, 1.6 – 2.4mm |
Wire Size Search | 17AWG, 1.5mm², 1.25mm², 1mm², 16AWG, 1.3mm² |
Wire Size | 1 – 1.5mm², 16 – 18AWG |
Agency/Standard | LV214 |
Terminal Transmits | 25 – 40 A (Power) |
Packaging Method | Reel |
Packaging Quantity | 8000 |
Wire Type | Copper |
Primary Locking Feature | Locking Lance |
Sealable | No |
Receptacle Style | 180° |
Termination Method | Crimp |
Operating Temperature Range | -40 – 130°C, -40 – 266°F |
MCON 1.2 - LL | TTI Europe |
Automotive Contact, Socket, 16Awg, Crimp Rohs Compliant: Yes |Te Connectivity 7-1452659-1 | Newark Electronics |
AUTOMOTIVE CONTACT, SOCKET, 16AWG, CRIMP | element14 |
Contact SKT Crimp ST Cable Mount Reel | Avnet America |
Where can I find additional details, specifications and documents for a 7-1452659-1?
Additional datasheets, footprints and schematics for 7-1452659-1 are listed on our Part Details page. You can also find images and similar parts to 7-1452659-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7-1452659-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7-1452659-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7-1452659-1 fall under?
The 7-1452659-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 7-1452659-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7-1452659-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 7-1452659-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7-1452659-1 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for 7-1452659-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7-1452659-1 often in real-time on the comparison pages.
What if I can't find stock of 7-1452659-1?
You can fill out our help required form which you can use to request a quote for 7-1452659-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.