Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0351
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0487
|
99,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.05
|
99,000
in stock
|
Buy Now | |
element14
from US$0.05
|
99,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0408
|
-
|
Buy Now | |
Avnet America
from US$0.05
|
-
|
Buy Now | |
Avnet Asia
from US$0.0351
|
-
|
Buy Now | |
Boersig
from US$0.0489
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Termination Area Plating Material | Tin (Sn) |
---|---|
Mating Tab Thickness | .024in, .6mm |
Interface Plating | Tin (Sn) |
Mating Tab Width | .047in, 1.2mm |
Typical Current Rating | 16A |
Crimp Type | F-Crimp |
Terminal & Splice Type | Receptacle |
Wire Size Search | .75mm², 18AWG, 19AWG, .5mm², .6mm² |
Wire Insulation Diameter | 1.3 – 1.9mm, .051 – .074in |
Wire Size | .5 – .75mm², 20AWG |
Agency/Standard | LV214 |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Method | Reel |
Packaging Quantity | 9000 |
Primary Locking Feature | Locking Lance |
Sealable | No |
Receptacle Style | 180° |
Wire Type | Copper |
Termination Method | Crimp |
Operating Temperature Range | -40 – 130°C, -40 – 266°F |
Automotive Contact, Socket, Crimp | Newark Electronics |
AUTOMOTIVE CONTACT, SOCKET, CRIMP | element14 |
20-18 AWG Tin Crimp Stamped Socket Contact Receptacle Connector | Future Electronics |
Contact SKT Crimp ST Cable Mount Reel | Avnet America |
MCON 1.2 - LL | Boersig |
Where can I find additional details, specifications and documents for a 7-1452656-1?
Additional datasheets, footprints and schematics for 7-1452656-1 are listed on our Part Details page. You can also find images and similar parts to 7-1452656-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7-1452656-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7-1452656-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7-1452656-1 fall under?
The 7-1452656-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 7-1452656-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7-1452656-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 7-1452656-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7-1452656-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for 7-1452656-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7-1452656-1 often in real-time on the comparison pages.
What if I can't find stock of 7-1452656-1?
You can fill out our help required form which you can use to request a quote for 7-1452656-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.