Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | T01-0570-S08 |
Prices starting from US$20.75
Distributor | Stock | ||
---|---|---|---|
RS
from US$20.75
|
291
in stock
|
Buy Now | |
Newark Electronics
from US$33.45
|
63
in stock
|
Buy Now | |
Rapid Electronics
from US$26.58
|
63
in stock
|
Buy Now | |
Chip One Stop
from US$34.90
|
63
in stock
|
Buy Now | |
Distrelec
from US$21.86
|
63
in stock
|
Buy Now | |
Avnet Abacus
-
|
875
in stock
|
Buy Now | |
Avnet America
from US$28.87
|
-
|
Buy Now | |
RS Americas
from US$27.65
|
-
|
Buy Now | |
element14
from US$20.83
|
-
|
Buy Now | |
TE Store
from US$60.44
|
-
|
Buy Now | |
Farnell
from US$32.53
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Shell Material | CuZn |
---|---|
Number of Positions | 8 |
Contact Type | Socket |
Assembly Length | 15.5mm |
Wire Size | .14mm² |
Operating Voltage | 60VAC |
UL Flammability Rating | UL 94V-2 |
Packaging Quantity | 25 |
Product Type | Connector |
Connector Style | Receptacle |
Sealable | Yes |
Operating Temperature Range | -40 – 80°C |
Triad 01,8w 180 deg PCB mount socket,1A | RS |
Standard Circular Connector Industrial Connec |Amp Te Connectivity 7-1437719-8 | Newark Electronics |
Standard Circular Connector INDUSTRIAL CONNEC | Rapid Electronics |
TE Connectivity - AMP T01-0570-S08-FEMALE REC PANEL-PCB STRT | Distrelec |
Conn Shielded Circular Subminiature SKT 8 POS Solder ST Thru-Hole 8 Terminal 1 Port | Avnet Abacus |
TRIAD 01 Series, 8 Pole Through Hole Subminiature Connector Socket, IP65 | TE Connectivity 7-1437719-8 | RS Americas |
Special Order: T01-0570-S08-FEMALE REC PANEL-PCB STRT Connector System: Wire-to-Board Number of Positions: 8 Sealable: Yes Contact Current Rating (Max): 1 A Circuit Application: Signal Wire-to-Board 8 1 A | Standard Circular Connector | Part Number: 7-1437719-8 | Internal Number: 7-1437719-8 | Alias Number: T01-0570-S08 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 7-1437719-8?
Additional datasheets, footprints and schematics for 7-1437719-8 are listed on our Part Details page. You can also find images and similar parts to 7-1437719-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7-1437719-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7-1437719-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7-1437719-8 fall under?
The 7-1437719-8 is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 7-1437719-8 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7-1437719-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 7-1437719-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7-1437719-8 have stock available?
Authorised distributors including RS, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 7-1437719-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7-1437719-8 often in real-time on the comparison pages.
What if I can't find stock of 7-1437719-8?
You can fill out our help required form which you can use to request a quote for 7-1437719-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.