Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | T01-0570-S05 |
Prices starting from US$17.70
Distributor | Stock | ||
---|---|---|---|
RS
from US$19.86
|
93
in stock
|
Buy Now | |
TTI Europe
from US$17.70
|
7,050
in stock
|
Buy Now | |
Future Electronics
from US$32.32
|
200
in stock
|
Buy Now | |
Newark Electronics
from US$28.37
|
-
|
Buy Now | |
Avnet America
from US$25.55
|
-
|
Buy Now | |
RS Americas
from US$24.48
|
-
|
Buy Now | |
TE Store
from US$52.76
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shell Material | CuZn |
---|---|
Number of Positions | 5 |
Contact Type | Socket |
Wire Size | .25mm², 24AWG |
Assembly Length | 15.5mm |
Operating Voltage | 60VAC |
UL Flammability Rating | UL 94V-2 |
Packaging Quantity | 25 |
Connector Style | Receptacle |
Sealable | Yes |
Product Type | Connector |
Operating Temperature Range | -40 – 80°C |
5POL REC PANEL-PCB STR W2B | TTI Europe |
Triad 01,5w 180 deg PCB mount socket,3A | RS |
T01-0570-S05=Industrial Connec Rohs Compliant: Yes |Te Connectivity 7-1437719-2 | Newark Electronics |
Conn Shielded Circular Subminiature SKT 5 POS Solder ST Thru-Hole 5 Terminal 1 Port | Avnet America |
TRIAD 01 Series, 5 Pole Through Hole Subminiature Connector Socket, IP65 | TE Connectivity 7-1437719-2 | RS Americas |
Special Order: T01-0570-S05-FEMALE REC PANEL-PCB STRT Connector System: Wire-to-Board Number of Positions: 5 Sealable: Yes Connector & Contact Terminates To: Printed Circuit Board Contact Current Rating (Max): 3 A Wire-to-Board 5 Printed Circuit Board | Standard Circular Connector | Part Number: 7-1437719-2 | Internal Number: 7-1437719-2 | Alias Number: T01-0570-S05 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 7-1437719-2?
Additional datasheets, footprints and schematics for 7-1437719-2 are listed on our Part Details page. You can also find images and similar parts to 7-1437719-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7-1437719-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7-1437719-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7-1437719-2 fall under?
The 7-1437719-2 is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 7-1437719-2 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7-1437719-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 7-1437719-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7-1437719-2 have stock available?
Authorised distributors including TTI Europe, Future Electronics, RS, Newark Electronics and Avnet America have stock available or on a lead time for 7-1437719-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7-1437719-2 often in real-time on the comparison pages.
What if I can't find stock of 7-1437719-2?
You can fill out our help required form which you can use to request a quote for 7-1437719-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.