Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 7-1437624-1 |
Prices starting from US$6.37
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$7.33
|
1,608
in stock
|
Buy Now | |
Newark Electronics
from US$9.67
|
1,608
in stock
|
Buy Now | |
Rapid Electronics
from US$8.10
|
1,608
in stock
|
Buy Now | |
Chip One Stop
from US$7.20
|
1,608
in stock
|
Buy Now | |
Farnell
from US$10.59
|
1,290
in stock
|
Buy Now | |
Avnet America
from US$7.53
|
-
|
Buy Now | |
Sager
from US$6.37
|
-
|
Buy Now |
Material | Phenolic |
---|---|
Color | Black |
Spinner | Without |
Knob Design | Ribbed with Bar Pointer |
Skirt | Without |
Spin Plate | Without |
Diameter | 1.031in, 26.2mm |
Shaft Size | .25in, 6.35mm |
Indicator Location | Top & Side |
Indicator Style | Line |
Comment | Top spun aluminum inlay |
Product Type | Knob |
Knobs&dials Ribbed 1.031 Pkgp Switch Knob |Amp Te Connectivity 7-1437624-1 | Newark Electronics |
Knobs&Dials RIBBED 1.031 PKGP SWITCH KNOB | Rapid Electronics |
TE Connectivity PKGP100B1/4 KNOB PLASTIC W/POI PKGP100B1 | Distrelec |
KNOB, RIBBED WITH BAR POINTER, 26.2MM | Farnell |
Switch Access Rotary Switch Knob | Avnet America |
Knobs & Dials RIBBED 1.031 PKGP SWITCH KNOB | Sager |
Where can I find additional details, specifications and documents for a 7-1437624-1?
Additional datasheets, footprints and schematics for 7-1437624-1 are listed on our Part Details page. You can also find images and similar parts to 7-1437624-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7-1437624-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7-1437624-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7-1437624-1 fall under?
The 7-1437624-1 is listed under Relays, Contactors & Switches > Switches > Switch Knobs.
Can I view similar or alternative parts?
You can view similar parts to 7-1437624-1 when available in the Switch Knobs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7-1437624-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 7-1437624-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7-1437624-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 7-1437624-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7-1437624-1 often in real-time on the comparison pages.
What if I can't find stock of 7-1437624-1?
You can fill out our help required form which you can use to request a quote for 7-1437624-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.