Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 7-1437622-3 |
Prices starting from US$7.92
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$7.92
|
128
in stock
|
Buy Now | |
Newark Electronics
from US$10.07
|
128
in stock
|
Buy Now | |
Rapid Electronics
from US$8.02
|
128
in stock
|
Buy Now | |
Chip One Stop
from US$9.52
|
128
in stock
|
Buy Now | |
Farnell
from US$17.28
|
105
in stock
|
Buy Now | |
Avnet America
from US$8.23
|
-
|
Buy Now | |
Sager
from US$8.72
|
-
|
Buy Now |
Color | Natural |
---|---|
Material | Aluminum |
Knob Design | Straight Knurl |
Spinner | Without |
Spin Plate | Without |
Skirt | With |
Diameter | 12.7mm, .5in |
Shaft Size | .125in, 3.17mm |
Indicator Location | On Skirt |
Indicator Style | Arrowhead |
Product Type | Knob |
Knobs&dials Strght 0.5 Natural Switch Knob |Amp Te Connectivity 7-1437622-3 | Newark Electronics |
Knobs&Dials STRGHT 0.5 NATURAL SWITCH KNOB | Rapid Electronics |
TE Connectivity - AMP Knob KNS501A1/8%3DKNOB ALUM W/SKIRT 1 | Distrelec |
SWITCHES ACCESSORIES | Farnell |
Switch Access Rotary Switch Round Knob | Avnet America |
Knobs & Dials STRGHT 0.5 NATURAL SWITCH KNOB | Sager |
Where can I find additional details, specifications and documents for a 7-1437622-3?
Additional datasheets, footprints and schematics for 7-1437622-3 are listed on our Part Details page. You can also find images and similar parts to 7-1437622-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7-1437622-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7-1437622-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7-1437622-3 fall under?
The 7-1437622-3 is listed under Relays, Contactors & Switches > Switches > Switch Knobs.
Can I view similar or alternative parts?
You can view similar parts to 7-1437622-3 when available in the Switch Knobs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7-1437622-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 7-1437622-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7-1437622-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 7-1437622-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7-1437622-3 often in real-time on the comparison pages.
What if I can't find stock of 7-1437622-3?
You can fill out our help required form which you can use to request a quote for 7-1437622-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.