Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 7-1437621-2 |
Prices starting from US$5.26
Distributor | Stock | ||
---|---|---|---|
Newark
from US$8.47
|
No stock
|
Buy Now | |
Heilind Electronics
from US$6.24
|
91
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$6.24
|
30
in stock
|
Buy Now | |
Avnet America
from US$5.26
|
-
|
Buy Now | |
RS Americas
from US$6.52
|
-
|
Buy Now | |
Sager
from US$5.57
|
-
|
Buy Now | |
Farnell
from US$17.81
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Color | Black |
---|---|
Material | 5056 Aluminum Alloy |
Spin Plate | Without |
Knob Design | Diamond Knurl |
Spinner | Without |
Skirt | Without |
Diameter | .5in, 12.7mm |
Shaft Size | .25in, 6.35mm |
Indicator Style | Line |
Indicator Location | Side |
Product Type | Knob |
KD500B1/4=KNOB BLK DIAMON D KNU | Heilind Electronics |
Kd500B1/4=Knob Blk Diamond Knu |Amp Te Connectivity 7-1437621-2 | Newark Electronics |
Switch Access Rotary Switch Round Knob | Avnet America |
Switch Knobs, 5056 Aluminum Alloy, .25in Shaft, Diameter 0.5in, Black | TE Connectivity 7-1437621-2 | RS Americas |
Knobs & Dials .5 DIA BLK ALUM | Sager |
KD500B1-4=KNOB BLK DIAMOND KNU | Power and Signal Group |
Where can I find additional details, specifications and documents for a 7-1437621-2?
Additional datasheets, footprints and schematics for 7-1437621-2 are listed on our Part Details page. You can also find images and similar parts to 7-1437621-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7-1437621-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7-1437621-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7-1437621-2 fall under?
The 7-1437621-2 is listed under Relays, Contactors & Switches > Switches > Switch Knobs.
Can I view similar or alternative parts?
You can view similar parts to 7-1437621-2 when available in the Switch Knobs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7-1437621-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 7-1437621-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7-1437621-2 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 7-1437621-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7-1437621-2 often in real-time on the comparison pages.
What if I can't find stock of 7-1437621-2?
You can fill out our help required form which you can use to request a quote for 7-1437621-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.