Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 7-1437580-0 |
Actuator Travel | .079in, 2mm |
---|---|
Actuator Material | Polyester |
Actuator Color | Black |
Configuration (Pole-Throw) | Four Pole - Three Throw |
Number of Actuators | Single |
Number of Positions | 3 |
Switch Contact Plating Material | Gold |
Contact Base Material | Copper Alloy |
PCB Tail Length | 3.51mm, .136in |
Actuator Length | .41in, 10.4mm |
Width | 9.4mm, .3701in |
Length | 26.67mm, 1.05in |
Stamped Marking | With |
UL Flammability Rating | UL 94-HB |
PCB Mount Retention | With |
Mounting Type | Through Hole |
Mounting Angle | Vertical |
PCB Mount Retention Type | Guide Post |
Packaging Method | Tray |
Grade | Instrumentation |
Threaded Case | Without |
Terminal Configuration | Standard |
Actuator Style | Extended, Top |
Product Type | Switch |
Switch Type | Slide |
Termination Type | PC |
Switch Slide 4P3T Extended Top Slide 20VAC 20VDC 0.4VA PC Pins Thru-Hole | Avnet America |
Slide Switches MSSA4350G=SW SLIDE 4 POLE - 3 | Sager |
Where can I find additional details, specifications and documents for a 7-1437580-0?
Additional datasheets, footprints and schematics for 7-1437580-0 are listed on our Part Details page. You can also find images and similar parts to 7-1437580-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7-1437580-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7-1437580-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7-1437580-0 fall under?
The 7-1437580-0 is listed under Relays, Contactors & Switches > Switches > Slide Switches.
Can I view similar or alternative parts?
You can view similar parts to 7-1437580-0 when available in the Slide Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7-1437580-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 7-1437580-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7-1437580-0 have stock available?
Authorised distributors including Avnet America, Sager and Farnell have stock available or on a lead time for 7-1437580-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7-1437580-0 often in real-time on the comparison pages.
What if I can't find stock of 7-1437580-0?
You can fill out our help required form which you can use to request a quote for 7-1437580-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.