Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 7-1437514-0 |
Prices starting from US$0.28
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.40
|
No stock
|
Buy Now | |
TTI Europe
from US$0.41
|
5,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.28
|
-
|
Buy Now | |
Future Electronics
from US$0.48
|
-
|
Buy Now | |
Avnet America
from US$0.43
|
-
|
Buy Now | |
element14
from US$0.39
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Sealant | No |
---|---|
Sleeve Material | Copper |
Sleeve Plating Material | Tin |
Contact Type | Socket |
Socket Type | Discrete |
Contact Transmits (Typical) | Signal (Data)/Power |
Contact Current Rating (Max) | 5A |
Contact Base Material | Beryllium Copper |
Contact Spring Plating Material | Tin |
Contact Mating Area Plating Material | Gold |
Hole Size (Recommended) | 1.47mm, .058in |
Socket Length | 3.45mm, .136in |
Mating Pin Diameter Range | .025 – .035in, .64 – .89mm |
PCB Thickness (Recommended) | .79 – 3.18mm, .03 – .05in |
Circuit Application | Signal |
Spring Material | Beryllium Copper |
Packaging Method | Loose Piece |
Packaging Quantity | 2500 |
Wire/Cable Type | Discrete Wire |
Sealable | No |
Connector System | Cable-to-Board |
Product Type | Contact |
Connector & Contact Terminates To | Printed Circuit Board |
Profile | Zero |
Sleeve Style | Open Bottom |
Insertion Method | Hand/Semi-Automatic |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Termination Method to Wire & Cable | Solder |
Operating Temperature Range | -65 – 125°C, -85 – 257°F |
Pcb Socket, 1Pos Rohs Compliant: Yes |Amp Te Connectivity 7-1437514-0 | Newark Electronics |
3.56 mm Length Beryllium Copper Without Sealant HOLTITE Contact | Future Electronics |
Conn Discrete Socket SKT 1 POS Press Fit ST Thru-Hole Loose Piece | Avnet America |
PCB SOCKET, 1POS | element14 |
Where can I find additional details, specifications and documents for a 7-1437514-0?
Additional datasheets, footprints and schematics for 7-1437514-0 are listed on our Part Details page. You can also find images and similar parts to 7-1437514-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7-1437514-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7-1437514-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7-1437514-0 fall under?
The 7-1437514-0 is listed under Connectors > Card & Socket Connectors > Discrete Sockets.
Can I view similar or alternative parts?
You can view similar parts to 7-1437514-0 when available in the Discrete Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7-1437514-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 7-1437514-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7-1437514-0 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for 7-1437514-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7-1437514-0 often in real-time on the comparison pages.
What if I can't find stock of 7-1437514-0?
You can fill out our help required form which you can use to request a quote for 7-1437514-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.