Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | RZ03-1C4-D012-000C |
Prices starting from US$1.57
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.15
|
100
in stock
|
Buy Now | |
Newark Electronics
from US$2.64
|
20
in stock
|
Buy Now | |
Rapid Electronics
from US$1.87
|
20
in stock
|
Buy Now | |
Chip One Stop
from US$2.22
|
20
in stock
|
Buy Now | |
Future Electronics
from US$1.70
|
-
|
Buy Now | |
Avnet America
from US$1.71
|
-
|
Buy Now | |
RS Americas
from US$2.20
|
-
|
Buy Now | |
Boersig
from US$1.77
|
-
|
Buy Now | |
Distrelec
from US$2.17
|
-
|
Buy Now | |
TTI Europe
from US$1.57
|
-
|
Buy Now | |
Sager
from US$2.30
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Weight | 10g, .353oz |
---|---|
Insulation Special Features | Tracking Index of Relay Base PTI250 |
Contact Current Class | 16A, 10 – 20A |
Contact Arrangement | 1 Form C (CO) |
Terminal Type | PCB-THT |
Contact Material | AgNi90/10 |
Contact Current Rating (Max) | 16A |
Contact Number of Poles | 1 |
Insulation Clearance Between Contact & Coil | 10mm, .394in |
Product Height | .618in, 15.7mm |
Insulation Clearance Class | 8mm |
Length Class (Mechanical) | 25 – 30mm |
Height Class (Mechanical) | 15 – 16mm |
Product Width | 12.7mm, .5in |
Product Length | 29mm, 1.142in |
Width Class (Mechanical) | 12 – 16mm |
Contact Voltage Rating | 250VAC |
Contact Limiting Continuous Current | 16A |
Insulation Initial Dielectric Between Contacts & Coil | 5000Vrms |
Insulation Creepage Between Contact & Coil | 10mm, .394in |
Insulation Creepage Class | 8mm |
Contact Limiting Breaking Current | 16A |
Coil Special Features | UL Coil Insulation Class F |
Coil Magnetic System | Monostable, DC |
Contact Limiting Making Current | 30A |
Contact Limiting Short-Time Current | 16A |
Insulation Initial Dielectric Between Coil & Contact Class | 4000V |
Insulation Initial Dielectric Between Open Contacts | 1000Vrms |
Coil Power Rating Class | 300 – 400mW |
Coil Voltage Rating | 12VDC |
Contact Switching Voltage (Max) | 400VAC |
Coil Power Rating DC | 400mW |
Coil Resistance | 360Ω |
Relay Mounting Type | Printed Circuit Board |
実装方法 | Tube, Carton |
Packaging Method | Carton, Tube |
Power Relay Type | Standard |
Environmental Ambient Temperature (Max) | 185°F, 85°C |
Environmental Category of Protection | RTII |
Environmental Ambient Temperature Class | 70 – 85°C |
General Purpose Relays Rz03-1C4-D012-000C Relay |Amp Te Connectivity 7-1415899-0 | Newark Electronics |
General Purpose Relays RZ03-1C4-D012-000C RELAY | Rapid Electronics |
Schrack Series 16 A 1 Form C 12 V PCB Mount General Purpose Power Relay | Future Electronics |
Electromechanical Relay SPDT 16A 12VDC 360Ohm Through Hole | Avnet America |
Relay, RZ03-1C4-D012-000C | TE Connectivity 7-1415899-0 | RS Americas |
TE Connectivity RZ03-1C4-D012-000C Power/Signal Relay 1 | Distrelec |
RZ POWER PCB RELAY-1 POLE | TTI Europe |
General Purpose Relays RZ03-1C4-D012-000C RELAY RZ SR | Sager |
Where can I find additional details, specifications and documents for a 7-1415899-0?
Additional datasheets, footprints and schematics for 7-1415899-0 are listed on our Part Details page. You can also find images and similar parts to 7-1415899-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7-1415899-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7-1415899-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7-1415899-0 fall under?
The 7-1415899-0 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 7-1415899-0 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7-1415899-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 7-1415899-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7-1415899-0 have stock available?
Authorised distributors including Farnell, Newark Electronics, Rapid Electronics, Chip One Stop and Future Electronics have stock available or on a lead time for 7-1415899-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7-1415899-0 often in real-time on the comparison pages.
What if I can't find stock of 7-1415899-0?
You can fill out our help required form which you can use to request a quote for 7-1415899-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.