Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | V23154C 720B104 |
Prices starting from US$87.62
Distributor | Stock | ||
---|---|---|---|
Newark
from US$120.95
|
50
in stock
|
Buy Now | |
Rapid Electronics
from US$113.43
|
51
in stock
|
Buy Now | |
Chip One Stop
from US$90.70
|
50
in stock
|
Buy Now | |
Farnell
from US$115.20
|
50
in stock
|
Buy Now | |
Distrelec
from US$88.88
|
1
in stock
|
Buy Now | |
Avnet America
from US$87.62
|
-
|
Buy Now | |
RS Americas
from US$109.15
|
-
|
Buy Now | |
element14
from US$98.56
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Weight | 20g, .706oz |
---|---|
Contact Current Rating | 2A |
Terminal Type | Plug-In, Solder |
Contact Number of Poles | 2 |
Contact Special Features | Single Contact |
Contact Plating Material | Gold |
Contact Arrangement | 4 Form C (CO) |
Contact Material | Nickel |
Contact Current Class | 0 – 2 A |
Length | 24mm, .945in |
Height | 1.181in, 30mm |
Height Class (Mechanical) | 25 – 30 mm |
Width | 19mm, .748in |
Length Class (Mechanical) | 20 – 25 mm |
Width Class (Mechanical) | 16 – 20 mm |
Contact Switching Voltage (Max) | 125VAC, 150VDC |
Contact Voltage Rating | 150VDC, 125VAC |
Actuating System | AC/DC |
Coil Power Rating (DC) | 288mW |
Power Consumption | 800mW |
Contact Limiting Making Current | 2A |
Insulation Initial Dielectric Between Adjacent Contacts | 500Vrms |
Insulation Initial Resistance | 1000000MΩ |
Insulation Initial Dielectric Between Contacts and Coil | 1000Vrms |
Insulation Initial Dielectric Between Coil/Contact Class | 500 – 1000 V |
Coil Type | Monostable |
Contact Limiting Short-Time Current | 2A |
Contact Limiting Continuous Current | 2A |
Contact Limiting Breaking Current | 2A |
Input Voltage | 150VDC, 125VAC |
Coil Power Rating Class | 600 – 800 mW |
Insulation Initial Dielectric Between Open Contacts | 500Vrms |
Coil Resistance | 550Ω |
Coil Magnetic System | Monostable, DC |
Mounting Type | Printed Circuit Board |
Performance Type | Standard |
Packaging Method | Box & Carton |
Relay Style | Cradle N Relay |
Relay Type | Cradle N Relay V23154/V23162 |
Product Type | Relay |
Termination Type | Plug-In/Solder |
Environmental Ambient Temperature (Max) | 70°C, 158°F |
Environmental Category of Protection | RTI |
Operating Temperature Range | -40 – 70°C |
Environmental Ambient Temperature Class | 50 – 70°C |
Low Signal Relays-PCB V23154C 720B104 | Rapid Electronics |
V23154C 720B104 |Amp Te Connectivity 7-1393806-8 | Newark Electronics |
TE Connectivity V23154C 720B104 Power/Signal Relay 4 For | Distrelec |
Electromechanical Relay DPDT 2A 20VDC 550Ohm Plug-In | Avnet America |
Relay, V23154C 720B104 | TE Connectivity 7-1393806-8 | RS Americas |
SIGNAL RELAY, DPDT, 2A, 125VAC, SOCKET | element14 |
General Purpose Relays | Sager |
Where can I find additional details, specifications and documents for a 7-1393806-8?
Additional datasheets, footprints and schematics for 7-1393806-8 are listed on our Part Details page. You can also find images and similar parts to 7-1393806-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7-1393806-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7-1393806-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7-1393806-8 fall under?
The 7-1393806-8 is listed under Relays, Contactors & Switches > Relays > Signal Relays.
Can I view similar or alternative parts?
You can view similar parts to 7-1393806-8 when available in the Signal Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7-1393806-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 7-1393806-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7-1393806-8 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Chip One Stop, Farnell and Distrelec have stock available or on a lead time for 7-1393806-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7-1393806-8 often in real-time on the comparison pages.
What if I can't find stock of 7-1393806-8?
You can fill out our help required form which you can use to request a quote for 7-1393806-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.