Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-7-1393243-9,
C83069-000, 7-1393243-9 |
Prices starting from US$2.38
Distributor | Stock | ||
---|---|---|---|
Newark
from US$5.51
|
435
in stock
|
Buy Now | |
TTI Europe
from US$2.56
|
76,960
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.27
|
51,002
in stock
|
Buy Now | |
Future Electronics
from US$5.25
|
2,500
in stock
|
Buy Now | |
Conrad
from US$10.09
|
996
in stock
|
Buy Now | |
Schukat Electronic
from US$2.38
|
900
in stock
|
Buy Now | |
Chip One Stop
from US$4.69
|
435
in stock
|
Buy Now | |
SOS electronic
from US$2.92
|
96
in stock
|
Buy Now | |
Distrelec
from US$7.31
|
71
in stock
|
Buy Now | |
Rapid Electronics
from US$4.61
|
60
in stock
|
Buy Now | |
Avnet Abacus
-
|
61,620
in stock
|
Buy Now | |
Avnet America
from US$4.70
|
-
|
Buy Now | |
element14
from US$5.78
|
-
|
Buy Now | |
Boersig
from US$4.67
|
-
|
Buy Now | |
Sager
from US$6.11
|
-
|
Buy Now |
Product Weight | .459oz, 13g |
---|---|
Insulation Special Features | Tracking Index of Relay Base PTI250 |
Contact Current Class | 16A, 5 – 10A |
Contact Number of Poles | 2 |
Contact Current Rating (Max) | 8A |
Contact Material | AgNi90/10 |
Contact Arrangement | 2 Form C (CO) |
Terminal Type | PCB-THT, Plug-In |
Product Length | 1.142in, 29mm |
Product Width | .5in, 12.7mm |
Product Height | .618in, 15.7mm |
Insulation Clearance Class | 8mm |
Insulation Clearance Between Contact & Coil | 10mm, .394in |
Width Class (Mechanical) | 12 – 16mm |
Length Class (Mechanical) | 25 – 30mm |
Height Class (Mechanical) | 15 – 16mm |
Contact Limiting Continuous Current | 8A |
Contact Limiting Breaking Current | 8A |
Coil Special Features | UL Coil Insulation Class F |
Coil Power Rating Class | .5 – 1VA |
Insulation Creepage Between Contact & Coil | 10mm, .394in |
Coil Power Rating AC | .74VA |
Insulation Initial Dielectric Between Contacts & Coil | 5000Vrms |
Contact Limiting Making Current | 15A |
Contact Voltage Rating | 250VAC |
Insulation Initial Dielectric Between Adjacent Contacts | 2500Vrms |
Coil Resistance | 32500Ω |
Insulation Initial Dielectric Between Open Contacts | 1000Vrms |
Coil Voltage Rating | 230VAC |
Coil Magnetic System | Monostable, AC |
Insulation Creepage Class | 8mm |
Insulation Initial Dielectric Between Coil & Contact Class | 4000 – 5000V |
Contact Switching Voltage (Max) | 400VAC |
Relay Mounting Type | Socket, Printed Circuit Board |
実装方法 | Carton, Tube |
Packaging Method | Carton, Tube |
Power Relay Type | Standard |
Environmental Ambient Temperature (Max) | 158°F, 70°C |
Environmental Category of Protection | RTII |
POWER RELAY 230AC 8A 2CO THT | TTI Europe |
Relay: electromagnetic | Transfer Multisort Elektronik |
RT2 Series 8 A DPDT 230 VAC PCB Mount Miniature General Purpose Power Relay | Future Electronics |
Application: Boiler controls, time relays, garage-door controls, automatic vending machines, interface modules. | Conrad |
Relay DPDT 8A 230VAC 32,5K | Schukat Electronic |
General Purpose Relays Rt424730 |Amp Te Connectivity 7-1393243-9 | Newark Electronics |
Power Relay 230VAC 1c 8A max.400VAC 32500Ohm AgNi, THT | SOS electronic |
TE Connectivity - Schrack PCB Power Relay RT2 2CO 8A AC 230V 32.5kOhm | Distrelec |
TE Connectivity RT424730 DPDT PCB Relay 230VAC 8A | Rapid Electronics |
Electromechanical Relay DPDT 15A 230VAC 32.5KOhm Through Hole | Avnet Abacus |
RELAY, DPDT, 250VAC, 8A | element14 |
General Purpose Relays DPDT 8A 230VAC | Sager |
Where can I find additional details, specifications and documents for a 7-1393243-9?
Additional datasheets, footprints and schematics for 7-1393243-9 are listed on our Part Details page. You can also find images and similar parts to 7-1393243-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7-1393243-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7-1393243-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7-1393243-9 fall under?
The 7-1393243-9 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 7-1393243-9 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7-1393243-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 7-1393243-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7-1393243-9 have stock available?
Authorised distributors including TTI Europe, Transfer Multisort Elektronik, Future Electronics, Conrad and Schukat Electronic have stock available or on a lead time for 7-1393243-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7-1393243-9 often in real-time on the comparison pages.
What if I can't find stock of 7-1393243-9?
You can fill out our help required form which you can use to request a quote for 7-1393243-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.