Status: | Unknown |
---|---|
Series: | PRD Series |
RoHS: | Unknown |
Prices starting from US$24.65
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$47.35
|
326
in stock
|
Buy Now | |
Newark Electronics
from US$24.65
|
326
in stock
|
Buy Now | |
Rapid Electronics
from US$31.81
|
326
in stock
|
Buy Now | |
Chip One Stop
from US$25.00
|
326
in stock
|
Buy Now | |
Farnell
from US$57.56
|
1
in stock
|
Buy Now | |
Avnet America
from US$26.48
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now |
Contact Configuration | SPST |
---|---|
Coil Voltage | 120VAC |
Contact Current | 50A |
Product Range | PRD Series |
Relay Mounting | Panel |
Coil Type | - |
Contact Voltage VAC | 600V |
Relay Terminals | Screw |
Contact Voltage VDC | 125V |
Contact Material | Silver Cadmium Oxide |
Coil Resistance | 290ohm |
Approvals & Standards | CSA UL |
SVHC | No SVHC (27-Jun-2018) |
Prd-3Aj0-120=Prd |Amp Te Connectivity 7-1393127-4 | Newark Electronics |
General Purpose Relays SPST-NO-DM 120VAC 20A | Rapid Electronics |
TE Connectivity - Potter & Brumfield Power Relay, PRD, 1NO (DM), AC, 120V | Distrelec |
Electromechanical Relay SPST-NO-DM 20A 120VAC 290Ohm | Avnet America |
TE Connectivity | Sager |
Where can I find additional details, specifications and documents for a 7-1393127-4 .?
Additional datasheets, footprints and schematics for 7-1393127-4 . are listed on our Part Details page. You can also find images and similar parts to 7-1393127-4 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7-1393127-4 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7-1393127-4 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7-1393127-4 . fall under?
The 7-1393127-4 . is listed under TE Connectivity Parts.
Can I view similar or alternative parts?
You can view similar parts to 7-1393127-4 . when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7-1393127-4 . you can contact the distributor directly for product support, shipping queries etc.
Is the 7-1393127-4 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7-1393127-4 . have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 7-1393127-4 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7-1393127-4 . often in real-time on the comparison pages.
What if I can't find stock of 7-1393127-4 .?
You can fill out our help required form which you can use to request a quote for 7-1393127-4 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.