Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 7-1393030-0 |
Case Color | Black |
---|---|
Product Weight | 280g, 9.87oz |
Output Switching | Zero |
Switch Arrangement | 1 Form A (SPST-NO) |
Contact Arrangement | 1 Form A (SPST-NO) |
Dimensions (L x W x H) (Approximate) | 3.24 x .886 x 4.39in, 82.3 x 22.5 x 111.5mm |
Output Current (Min) | .15A |
Output Voltage (Max) | 660V |
Input Voltage Typical | 90VAC |
Output Voltage Rating (AC Relays) | 48 – 660Vrms |
Output Current Rating | .15 – 20Arms |
Insulation Initial Dielectric Between Contacts & Coil | 4000Vrms |
Input Voltage | 90 – 280VAC |
Relay Housing Style | DIN Mount with Integral Heatsink |
Relay Mounting Type | DIN Rail |
Coupling | Optical |
R-Switch & slimSSR Relays | Yes |
Output Type | AC |
Power Relay Type | Solid State |
Relay Termination Type | Finger-Safe (IP20) Screw Clamps |
Operating Temperature Range | -30 – 80°C |
Ssrk Srs,din Mount,20A, 600V Ac - Ac I/P |Amp Te Connectivity 7-1393030-0 | Newark Electronics |
Relay SSR 280V/32V AC/DC-IN 30A 660V AC-OUT | Avnet America |
TE Connectivity SSRK SRS DIN MOUNT 20A 600V AC - AC I/P | Distrelec |
Solid State Relays - Industrial Mount SPST-NO 20A 4-32VAC | Sager |
Where can I find additional details, specifications and documents for a 7-1393030-0?
Additional datasheets, footprints and schematics for 7-1393030-0 are listed on our Part Details page. You can also find images and similar parts to 7-1393030-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7-1393030-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7-1393030-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7-1393030-0 fall under?
The 7-1393030-0 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 7-1393030-0 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7-1393030-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 7-1393030-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7-1393030-0 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Distrelec, Sager and Farnell have stock available or on a lead time for 7-1393030-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7-1393030-0 often in real-time on the comparison pages.
What if I can't find stock of 7-1393030-0?
You can fill out our help required form which you can use to request a quote for 7-1393030-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.