Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.18
Splice Material | Copper |
---|---|
Splice Features | Standard |
Terminal & Splice Type | Splice |
Overall Length | .343in, 8.712mm |
Material Thickness | .978mm, .039in |
Barrel Inside Diameter | .129in, 3.28mm |
Wire Size | 3 – 6mm², 12 – 10AWG, 5180 – 13100CMA |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Military Category | No |
Packaging Method | Small Pack |
Packaging Quantity | 100 |
Splice Type | Parallel Splice |
Product Type | Splice |
Accessory Type | Splice |
Barrel Type | Closed Barrel |
Sealable | No |
Serrated | No |
Insulated | No |
Support Style | Non - Insulation Support |
Wire/Cable Type | Discrete Wire |
Termination Method | Crimp |
Operating Temperature Range | 170°C, 338°F |
High Temperature Rating | 170°C, 338°F |
Terminals Smp 0-0034138-0 |Amp Te Connectivity 7-1377172-6 | Newark Electronics |
Terminals SMP 0-0034138-0 | Rapid Electronics |
TE Connectivity SMP 0-0034138-0 Terminals SMP 0-0034138- | Distrelec |
Smp 0-0034138-0 | TE Connectivity 7-1377172-6 | RS Americas |
Where can I find additional details, specifications and documents for a 7-1377172-6?
Additional datasheets, footprints and schematics for 7-1377172-6 are listed on our Part Details page. You can also find images and similar parts to 7-1377172-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7-1377172-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7-1377172-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7-1377172-6 fall under?
The 7-1377172-6 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 7-1377172-6 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7-1377172-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 7-1377172-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7-1377172-6 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 7-1377172-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7-1377172-6 often in real-time on the comparison pages.
What if I can't find stock of 7-1377172-6?
You can fill out our help required form which you can use to request a quote for 7-1377172-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.