Status: | Unknown |
---|---|
Series: | Compact Series |
RoHS: | Unknown |
Prices starting from US$18.75
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$34.48
|
90
in stock
|
Buy Now | |
Sager
from US$19.94
|
109
in stock
|
Buy Now | |
element14
from US$28.74
|
90
in stock
|
Buy Now | |
RS
from US$33.48
|
52
in stock
|
Buy Now | |
Distrelec
from US$34.78
|
26
in stock
|
Buy Now | |
Newark Electronics
from US$28.29
|
25
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$37.59
|
2
in stock
|
Buy Now | |
Avnet America
from US$18.75
|
-
|
Buy Now | |
RS Americas
from US$25.95
|
-
|
Buy Now |
Supply Voltage | 12V |
---|---|
Current Type | DC |
Fan Frame Size | 70mm |
External Depth | 15.2mm |
Noise Rating | 25dBA |
Flow Rate - Imperial | 16.5cu.ft/min |
Flow Rate - Metric | 28m³/h |
Bearing Type | Sleeve |
Power Connection Type | 3 Lead Wires with Connector |
Current Rating | - |
Product Range | Compact Series |
Power Rating | - |
IP Rating | - |
SVHC | No SVHC (27-Jun-2018) |
External Height | 70mm |
External Width | 70mm |
Frame Dimensions | 70mm x 70mm x 15.2mm |
Operating Temperature Max | 70°C |
Operating Temperature Min | -20°C |
Power Consumption | 0.6W |
Type | Reverse Polarity Protected |
DC Fans Tubeaxial, 70x15mm, 12VDC, 16.5CFM, 0.6W, 25dB, Sleeve, Wire, Open Speed Signal | Sager |
FAN, PC, W/CONN, 70MM 12VDC | element14 |
PC cooling fan, 70mm 28cu.m/h 12V DC | RS |
ebmpapst Axial Fan DC 70x70x15mm 12V 23m³/h | Distrelec |
Axial Fan, 70Mm, 12Vdc, 16.5Cfm, 25Dba | Newark Electronics |
Fan: DC | Transfer Multisort Elektronik |
DC Fan Sintec Bearing 12V 0.6W 16.5CFM 25dB Flange Mount | Avnet America |
DC Fan, 12V, 70x70x15mm, 16.5CFM, 25dBA, 0.6W, 3300RPM, Connector | ebm-papst 712F/2L-005 | RS Americas |
Where can I find additional details, specifications and documents for a 712F/2L-005?
Additional datasheets, footprints and schematics for 712F/2L-005 are listed on our Part Details page. You can also find images and similar parts to 712F/2L-005 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 712F/2L-005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 712F/2L-005 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 712F/2L-005 fall under?
The 712F/2L-005 is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to 712F/2L-005 when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 712F/2L-005 you can contact the distributor directly for product support, shipping queries etc.
Is the 712F/2L-005 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 712F/2L-005 have stock available?
Authorised distributors including Sager, element14, Farnell, RS and Distrelec have stock available or on a lead time for 712F/2L-005.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 712F/2L-005 often in real-time on the comparison pages.
What if I can't find stock of 712F/2L-005?
You can fill out our help required form which you can use to request a quote for 712F/2L-005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.