Status: | Unknown |
---|---|
Series: | 700F Series |
RoHS: | Unknown |
Prices starting from US$20.93
Distributor | Stock | ||
---|---|---|---|
RS
from US$31.63
|
244
in stock
|
Buy Now | |
Sager
from US$22.24
|
995
in stock
|
Buy Now | |
Farnell
from US$32.58
|
262
in stock
|
Buy Now | |
element14
from US$27.99
|
262
in stock
|
Buy Now | |
Distrelec
from US$33.36
|
50
in stock
|
Buy Now | |
Rapid Electronics
from US$36.65
|
16
in stock
|
Buy Now | |
Chip One Stop
from US$32.80
|
16
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$39.89
|
4
in stock
|
Buy Now | |
Newark Electronics
from US$39.39
|
-
|
Buy Now | |
Avnet America
from US$20.93
|
-
|
Buy Now | |
RS Americas
from US$28.67
|
-
|
Buy Now |
Supply Voltage | 12V |
---|---|
Current Type | DC |
Fan Frame Size | 70mm |
External Depth | 15mm |
Noise Rating | 38dBA |
Flow Rate - Imperial | 25.9cu.ft/min |
Flow Rate - Metric | 44m³/h |
Bearing Type | Sleeve |
Power Connection Type | 2 Lead Wires |
Current Rating | - |
Product Range | 700F Series |
Power Rating | 1.7W |
IP Rating | - |
SVHC | No SVHC (27-Jun-2018) |
Approval Bodies | CSA UL VDE |
Current Consumption | 140mA |
External Height | 70mm |
External Width | 70mm |
Fixing Centres | 61.5mm |
Fixing Hole Diameter | 4.3mm |
Frame Dimensions | 70mm x 70mm x 15mm |
Operating Temperature Max | 70°C |
Operating Temperature Min | -20°C |
Operating life Time | 60000h |
Panel Cutout Diameter | 68mm |
Power Consumption | 1.7W |
Speed Range Max | 5300rpm |
Supply Voltage DC Max | 13.8V |
Supply Voltage DC Min | 8V |
Weight | 53g |
DC Fans Tubeaxial Fan, 70x70x15mm, 12VDC, 25.9CFM, 1.7W, 38dBA, 5300RPM, Sintec Bearing | Sager |
FAN, AXIAL, 70X15MM, 12V, S | Farnell |
Miniature & slimline fan,70mm 12V 1.7W | RS |
ebmpapst Axial Fan DC 70x70x15mm 12V 44m³/h | Distrelec |
DC Fans Tubeaxial Fan 70x70x15mm 12VDC | Rapid Electronics |
Fan: DC | Transfer Multisort Elektronik |
Ebm Papst |Ebm-Papst 712F | Newark Electronics |
DC Fan Sintec-Sleeve Bearing 12V 1.7W 5300RPM 25.9CFM 38dB Flange Mount | Avnet America |
DC Fan, 12V, 70x70x15mm, 25.9CFM, 1.7W, 38dBA, Wire Leads | ebm-papst 712F | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 712F?
Additional datasheets, footprints and schematics for 712F are listed on our Part Details page. You can also find images and similar parts to 712F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 712F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 712F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 712F fall under?
The 712F is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to 712F when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 712F you can contact the distributor directly for product support, shipping queries etc.
Is the 712F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 712F have stock available?
Authorised distributors including Sager, Farnell, element14, RS and Distrelec have stock available or on a lead time for 712F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 712F often in real-time on the comparison pages.
What if I can't find stock of 712F?
You can fill out our help required form which you can use to request a quote for 712F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.