Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Cable Shielding | Unshielded |
---|---|
No. of Conductors | 18Conductor |
Wire Gauge | 18AWG |
Jacket Color | Orange |
RoHS Compliant | Yes |
Unshielded Multiconductor Cable 18 Conductor 18Awg 600V | Newark Electronics |
Where can I find additional details, specifications and documents for a 7116A?
Additional datasheets, footprints and schematics for 7116A are listed on our Part Details page. You can also find images and similar parts to 7116A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7116A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7116A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7116A fall under?
The 7116A is listed under Cable, Wire & Cable Assemblies > Multiconductor Cable.
Can I view similar or alternative parts?
You can view similar parts to 7116A when available in the Multiconductor Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7116A you can contact the distributor directly for product support, shipping queries etc.
Is the 7116A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 7116A have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 7116A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7116A often in real-time on the comparison pages.
What if I can't find stock of 7116A?
You can fill out our help required form which you can use to request a quote for 7116A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.