Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Cable Shielding | Unscreened |
---|---|
No. of Cores | 15Core |
Wire Gauge | - |
Conductor Area CSA | 0.055mm² |
Reel Length (Imperial) | 328ft |
Reel Length (Metric) | 100m |
Jacket Colour | Black |
No. of Max Strands x Strand Size | 7 x 0.1mm |
Conductor Material | Copper |
Jacket Material | PVC |
External Diameter | 4.5mm |
Voltage Rating | 250V |
Product Range | - |
Conductor Make-up | 7 / 0.1mm |
Current Rating | 250mA |
Operating Temperature Max | 70°C |
Outer Diameter | 4.5mm |
Secondary Insulation Colour | Black |
Secondary Insulation Material | PVC |
Standard | DEF STAN 61-12 Part 4 |
Voltage Rating VAC | 250V |
CABLE, DEF 7-1-15A, 15CORE, 100M | element14 |
Where can I find additional details, specifications and documents for a 711615?
Additional datasheets, footprints and schematics for 711615 are listed on our Part Details page. You can also find images and similar parts to 711615 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 711615 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 711615 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 711615 fall under?
The 711615 is listed under Pro Power Parts.
Can I view similar or alternative parts?
You can view similar parts to 711615 when available in the Pro Power Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 711615 you can contact the distributor directly for product support, shipping queries etc.
Is the 711615 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 711615 have stock available?
Authorised distributors including RS, RS Americas, element14 and Farnell have stock available or on a lead time for 711615.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 711615 often in real-time on the comparison pages.
What if I can't find stock of 711615?
You can fill out our help required form which you can use to request a quote for 711615 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.