Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$80.96
Distributor | Stock | ||
---|---|---|---|
RS
from US$130.58
|
227
in stock
|
Buy Now | |
Sager
from US$103.40
|
68
in stock
|
Buy Now | |
RS Americas
from US$114.67
|
24
in stock
|
Buy Now | |
Farnell
from US$126.86
|
18
in stock
|
Buy Now | |
Newark Electronics
from US$119.37
|
13
in stock
|
Buy Now | |
element14
from US$118.89
|
13
in stock
|
Buy Now | |
Avnet America
from US$80.96
|
-
|
Buy Now | |
Distrelec
from US$141.26
|
-
|
Buy Now |
Supply Voltage | 24V |
---|---|
Current Type | DC |
Fan Frame Size | 150mm |
External Depth | 38mm |
Flow Rate - Imperial | 247.2cu.ft/min |
Flow Rate - Metric | 360m³/h |
Noise Rating | 58dBA |
Bearing Type | Ball |
Power Connection Type | 2 Lead Wires |
RoHS Compliant | Yes |
DC Axial Fan, 150x38mm, 24V | RS |
DC Fans Tubeaxial Fan, 150x38mm Round, 24VDC, 247.2CFM, 19W, 59dBA, 3350RPM, Ball | Sager |
DC Fan, 24V, 150x38, Round, 247.2CFM, 19W, 59dBA, 3350RPM, Wire Leads | ebm-papst 7114NH | RS Americas |
Axial Fan | Newark Electronics |
DC Fan Ball Bearing 24V 19W 3350RPM 247.2CFM 59dB Flange Mount | Avnet America |
ebmpapst Axial Fan DC 150x150x38mm 24V 360m³/h | Distrelec |
Where can I find additional details, specifications and documents for a 7114NH?
Additional datasheets, footprints and schematics for 7114NH are listed on our Part Details page. You can also find images and similar parts to 7114NH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7114NH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7114NH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7114NH fall under?
The 7114NH is listed under Cooling & Thermal Management > Fans & Blowers > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to 7114NH when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7114NH you can contact the distributor directly for product support, shipping queries etc.
Is the 7114NH RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 7114NH have stock available?
Authorised distributors including RS, Sager, RS Americas, Farnell and Newark Electronics have stock available or on a lead time for 7114NH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7114NH often in real-time on the comparison pages.
What if I can't find stock of 7114NH?
You can fill out our help required form which you can use to request a quote for 7114NH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.