Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Supply Voltage | 24V |
---|---|
Current Type | DC |
Fan Frame Size | 150mm |
External Depth | 38mm |
Flow Rate - Imperial | 181.28cu.ft/min |
Flow Rate - Metric | 308m³/h |
Noise Rating | 53dBA |
Bearing Type | Ball |
RoHS Compliant | Yes |
DC Fan, 24V, 150x38, Round, 181.3CFM, 12W, 53dBA, 2850RPM, Wire Leads | ebm-papst 7114N/2 | RS Americas |
Dc Tubeaxial Fan |Ebm-Papst 7114N/2 | Newark Electronics |
ebmpapst Axial Fan DC 150x150x38mm 24V 308m³/h | Distrelec |
DC Fans Tubeaxial, 150x38mm, 24VDC, 211.9CFM, 12W, 55dB, 2850RPM, Ball, Speed Signal | Sager |
Where can I find additional details, specifications and documents for a 7114N/2.?
Additional datasheets, footprints and schematics for 7114N/2. are listed on our Part Details page. You can also find images and similar parts to 7114N/2. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7114N/2. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7114N/2. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7114N/2. fall under?
The 7114N/2. is listed under Cooling & Thermal Management > Fans & Blowers > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to 7114N/2. when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7114N/2. you can contact the distributor directly for product support, shipping queries etc.
Is the 7114N/2. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 7114N/2. have stock available?
Authorised distributors including RS Americas, Newark Electronics, Distrelec and Sager have stock available or on a lead time for 7114N/2..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7114N/2. often in real-time on the comparison pages.
What if I can't find stock of 7114N/2.?
You can fill out our help required form which you can use to request a quote for 7114N/2. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.