Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
1195574-6,
711485N001 |
No distributors results available
Adhesive Pre-Coat | No |
---|---|
Material Code | 51 |
Material | Modified Fluoro-Elastomer |
Material Systems Code | 20 |
Lipped | Yes |
Adhesive Options | /86 Precoat |
Fluid/Chemical Resistance | Suitable for long term fluid immersion & elevated temperatures including fuel |
Molded Part Shape Code | 222 |
Molded Part Shape | 90° |
Flammability | Flame-Retardant |
Operating Temperature Range | -55 – 135°C, -67 – 275°F |
Where can I find additional details, specifications and documents for a 711485N001?
Additional datasheets, footprints and schematics for 711485N001 are listed on our Part Details page. You can also find images and similar parts to 711485N001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 711485N001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 711485N001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 711485N001 fall under?
The 711485N001 is listed under Harnessing > Heat Shrink Components > Heat Shrink Boots.
Can I view similar or alternative parts?
You can view similar parts to 711485N001 when available in the Heat Shrink Boots range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 711485N001 you can contact the distributor directly for product support, shipping queries etc.
Is the 711485N001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 711485N001 have stock available?
There is no stock from authorised distributors for 711485N001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 711485N001 often in real-time on the comparison pages.
What if I can't find stock of 711485N001?
You can fill out our help required form which you can use to request a quote for 711485N001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.