Status: | Unknown |
---|---|
Series: | Model 711 |
RoHS: | Unknown |
Supply Voltage Min | 103.5VAC |
---|---|
Supply Voltage Max | 126.5VAC |
Time Min | 0s |
Time Max | 99999.99h |
Panel Cutout Height | 25.1mm |
Panel Cutout Width | 50.3mm |
Product Range | Model 711 |
Character Size | 0.19" |
Status: | Unknown |
---|---|
Series: | Model 711 |
RoHS: | Compliant |
Supply Voltage Min | 103.5VAC |
---|---|
Supply Voltage Max | 126.5VAC |
Time Min | 0s |
Time Max | 99999.99h |
Panel Cutout Height | 25.1mm |
Panel Cutout Width | 50.3mm |
Product Range | Model 711 |
Character Size | 0.19" |
RoHS Compliant | Yes |
Electromechanical Hour Meter | Newark Electronics |
Hour Meter, 115 VAC, 60Hz, Rect, 1.98 x .99, Non-Reset, 15 Wire Leads | Trumeter 711-0020 | RS Americas |
Electromechanical AC Hour Meter, 19 in. Wire Leads | Carlton-Bates |
Where can I find additional details, specifications and documents for a 711-0020?
Additional datasheets, footprints and schematics for 711-0020 are listed on our Part Details page. You can also find images and similar parts to 711-0020 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 711-0020 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 711-0020 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 711-0020 fall under?
The 711-0020 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Timers & Counters.
Can I view similar or alternative parts?
You can view similar parts to 711-0020 when available in the Timers & Counters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 711-0020 you can contact the distributor directly for product support, shipping queries etc.
Is the 711-0020 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 711-0020 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Carlton-Bates have stock available or on a lead time for 711-0020.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 711-0020 often in real-time on the comparison pages.
What if I can't find stock of 711-0020?
You can fill out our help required form which you can use to request a quote for 711-0020 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.