Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 710759-000 |
Prices starting from US$7.56
Distributor | Stock | ||
---|---|---|---|
TTI Europe
from US$7.56
|
-
|
Buy Now |
Flexibility | Semi-Rigid |
---|---|
Color | Black |
Recovered Inside Diameter (Max) | 8mm |
Cut Length | 450mm |
Wall Thickness | Medium |
Application Diameter (Max) | 22.5mm |
Recovered Wall Thickness (Max) | 2mm |
Expanded Inside Diameter (Min) | 25mm |
Application Diameter (Min) | 9mm |
UL Rating | No |
Standards | IEC 60684-3-214, IEC 60684-3-246, IEC 60684-3-247, HD631.2 |
CSA Certified | No |
Thermal Resistance | Applicable for Low Temperatures, Applicable for High Temperatures, Flame-Retardant |
Low Smoke Emission | Yes |
Non-Toxic & Non-Corrosive Emission | Yes |
Marine-Offshore-Shipbuilding Certified | Yes |
Free of Lead, Cadmium, Heavy Metals | Yes |
UV-Stabilized | Yes |
Emission Free | No |
Mechanical Resistance | Against Mechanical Impact or Damage |
Other Colors Available | No |
Product Availability | AMERICAS, ASIA, EMEA, ANZPAC |
Adhesive Coating | No |
Shrink Ratio | < 2.5:1 |
Wall Style (Excluding Adhesive) | Single |
Product Type | Heat Shrink Tubing |
Technology | Heat Shrink |
Material System | Crosslinked Polyolefin |
Flammability | Non-Flame-Retardant |
Where can I find additional details, specifications and documents for a 710759-000?
Additional datasheets, footprints and schematics for 710759-000 are listed on our Part Details page. You can also find images and similar parts to 710759-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 710759-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 710759-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 710759-000 fall under?
The 710759-000 is listed under Power Systems > Power Cable Accessories > Power Cable Tubing & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 710759-000 when available in the Power Cable Tubing & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 710759-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 710759-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 710759-000 have stock available?
Authorised distributors including TTI Europe have stock available or on a lead time for 710759-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 710759-000 often in real-time on the comparison pages.
What if I can't find stock of 710759-000?
You can fill out our help required form which you can use to request a quote for 710759-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.