Status: | Unknown |
---|---|
Series: | 93601 Series |
RoHS: | Unknown |
Product Range | 93601 Series |
---|---|
Heavy Duty Connector Type | Insert |
No. of Contacts | 7 Contacts, 7Contacts |
Rectangular Shell Size | 3A |
Gender | Receptacle |
Heavy Duty Contact Type | Crimp Socket - Contacts Not Supplied |
Current Rating | 10A |
For Use With | Molex Turned or Stamped Socket Crimp Contacts |
Insert Type | Power |
No. of Positions | 7Ways |
No. of Rows | 3 Row, 3Rows |
Voltage Rating | 50V |
Status: | Unknown |
---|---|
Series: | 93601 Series |
RoHS: | Compliant |
Product Range | 93601 Series |
---|---|
No. of Contacts | 7Contacts |
Rectangular Shell Size | 3A |
Gender | Receptacle |
Heavy Duty Contact Type | Crimp Socket - Contacts Not Supplied |
Current Rating | 10A |
No. of Rows | 3 |
RoHS Compliant | Yes |
Heavy Duty Insert, Rcpt, 7Pos, - | Newark Electronics |
3A SD7 F INS CRP 7P 10A 2 | TTI Europe |
Where can I find additional details, specifications and documents for a 7107.4001.0?
Additional datasheets, footprints and schematics for 7107.4001.0 are listed on our Part Details page. You can also find images and similar parts to 7107.4001.0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7107.4001.0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7107.4001.0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7107.4001.0 fall under?
The 7107.4001.0 is listed under Connectors > Heavy Duty Connectors & Components > Heavy Duty Connector Inserts / Modules.
Can I view similar or alternative parts?
You can view similar parts to 7107.4001.0 when available in the Heavy Duty Connector Inserts / Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7107.4001.0 you can contact the distributor directly for product support, shipping queries etc.
Is the 7107.4001.0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7107.4001.0 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and TTI Europe have stock available or on a lead time for 7107.4001.0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7107.4001.0 often in real-time on the comparison pages.
What if I can't find stock of 7107.4001.0?
You can fill out our help required form which you can use to request a quote for 7107.4001.0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.