Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Switch Operation | On-On |
---|---|
Contact Configuration | SPDT |
Illumination | Non Illuminated |
Contact Current Max | 6A |
Switch Mounting | Panel Mount |
Contact Voltage AC Nom | 125V |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 7101C?
Additional datasheets, footprints and schematics for 7101C are listed on our Part Details page. You can also find images and similar parts to 7101C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7101C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7101C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7101C fall under?
The 7101C is listed under Switches & Relays > Switches > Toggle Switches.
Can I view similar or alternative parts?
You can view similar parts to 7101C when available in the Toggle Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7101C you can contact the distributor directly for product support, shipping queries etc.
Is the 7101C RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 7101C have stock available?
Authorised distributors including Newark Electronics, RS Americas and Sager have stock available or on a lead time for 7101C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7101C often in real-time on the comparison pages.
What if I can't find stock of 7101C?
You can fill out our help required form which you can use to request a quote for 7101C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.