Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Supply Voltage Max | 24VAC |
---|---|
Time Min | 0s |
Time Max | 99999.9h |
Character Size | 0.22" |
Diameter | 2.84" |
Power Consumption | 3W |
RoHS Compliant | Yes |
Electromechanical Hour Meter | Newark Electronics |
Electromechanical AC Hour Meter, 99999.9 hrs Count | Carlton-Bates |
Where can I find additional details, specifications and documents for a 710-0024?
Additional datasheets, footprints and schematics for 710-0024 are listed on our Part Details page. You can also find images and similar parts to 710-0024 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 710-0024 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 710-0024 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 710-0024 fall under?
The 710-0024 is listed under Automation & Process Control > Panel Displays & Instrumentation > Panel Instrumentation > Hour Meters.
Can I view similar or alternative parts?
You can view similar parts to 710-0024 when available in the Hour Meters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 710-0024 you can contact the distributor directly for product support, shipping queries etc.
Is the 710-0024 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 710-0024 have stock available?
Authorised distributors including Newark Electronics and Carlton-Bates have stock available or on a lead time for 710-0024.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 710-0024 often in real-time on the comparison pages.
What if I can't find stock of 710-0024?
You can fill out our help required form which you can use to request a quote for 710-0024 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.