Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Switch Terminals | Through Hole |
---|---|
No. of Poles | 4 Pole |
Contact Current Max | 3A |
Contact Voltage AC Max | 250V |
For Use With | EAO 71 Series Pushbutton Switches |
Contact Voltage DC Max | 250V |
RoHS Compliant | Yes |
Switching element,2NO/2NC,interlock PCB | RS |
Switching Element, 2No/2Nc, 3A, Pcb | Newark Electronics |
Switching Element, Includes Locking Pin, Snap-Action,2NC+2NO, Gold,250VAC,30A | EAO 71-672.026 | RS Americas |
EAO Switching Element, 2NC + 2NO, 3A, PCB Pins | Distrelec |
Switch Contact Blocks / Switch Kits 3A 250VAC 2 NO/NC SWITCHING ELEMENT | Sager |
Sprungschaltelement 2Ö/2S Print Gold | Boersig |
Where can I find additional details, specifications and documents for a 71-672.026?
Additional datasheets, footprints and schematics for 71-672.026 are listed on our Part Details page. You can also find images and similar parts to 71-672.026 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 71-672.026 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 71-672.026 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 71-672.026 fall under?
The 71-672.026 is listed under Switches & Relays > Switches > Switch Components > Switch Contact Blocks.
Can I view similar or alternative parts?
You can view similar parts to 71-672.026 when available in the Switch Contact Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 71-672.026 you can contact the distributor directly for product support, shipping queries etc.
Is the 71-672.026 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 71-672.026 have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, Distrelec and Sager have stock available or on a lead time for 71-672.026.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 71-672.026 often in real-time on the comparison pages.
What if I can't find stock of 71-672.026?
You can fill out our help required form which you can use to request a quote for 71-672.026 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.