Status: | Unknown |
---|---|
Series: | VS-70 Series |
RoHS: | Compliant |
Prices starting from US$5.54
Distributor | Stock | ||
---|---|---|---|
RS Americas
from US$5.54
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 200V |
---|---|
Forward Current If(AV) | 70A |
Forward Voltage VF Max | 1.35V |
Product Range | VS-70 Series |
Diode Case Style | DO-5 |
Diode Configuration | Single |
Forward Current If | 70A |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 70HFR20.?
Additional datasheets, footprints and schematics for 70HFR20. are listed on our Part Details page. You can also find images and similar parts to 70HFR20. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 70HFR20. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 70HFR20. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 70HFR20. fall under?
The 70HFR20. is listed under Semiconductors - Discretes > Power Modules.
Can I view similar or alternative parts?
You can view similar parts to 70HFR20. when available in the Power Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 70HFR20. you can contact the distributor directly for product support, shipping queries etc.
Is the 70HFR20. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 70HFR20. have stock available?
Authorised distributors including RS Americas have stock available or on a lead time for 70HFR20..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 70HFR20. often in real-time on the comparison pages.
What if I can't find stock of 70HFR20.?
You can fill out our help required form which you can use to request a quote for 70HFR20. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.